Diode Standard 2000V 500mA Surface Mount DO-214AC (SMAE)
Manufacturer: Micro Commercial Co
Win Source Part Number: 1092388-RM2000E-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 2000V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 3V @ 500mA
Current - Reverse Leakage @ Vr: 5μA @ 2000V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMAE)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 6k pcs
DIODE GEN PURP 2KV 500MA DO214AC
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | RM2000E-TPMSTR-ND | 1092388-RM2000E-TP | RM2000E-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RM2000E-TP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Standard | ||
| VF | 3 volts | 3 volts |