DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
260
261
262
263
264
265
266
267
268
269
270
271
272
273
280
290
300
310
320
330
350
400
417
| Product Name | Notes |
|---|---|
| 10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 1000MW, 102V, DO-214AA(SMB), ZEN | |
| 1000MW, 120V, DO-214AA(SMB), ZEN | |
| 1000MW, 39V, DO-214AA(SMB), ZENE | |
| 1000MW, 43V, DO-214AA(SMB), ZENE | |
| 1000MW, 47V, DO-214AA(SMB), ZENE | |
| 1000MW, 52V, DO-214AA(SMB), ZENE | |
| 1000MW, 57V, DO-214AA(SMB), ZENE | |
| 1000MW, 63V, DO-214AA(SMB), ZENE | |
| 1000MW, 69V, DO-214AA(SMB), ZENE | |
| 1000MW, 76V, DO-214AA(SMB), ZENE | |
| 1000MW, 84V, DO-214AA(SMB), ZENE | |
| 1000MW, 91V, DO-214AA(SMB), ZENE | |
| 103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 103V Clamp 5.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 108.15V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 11.03V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 11.3V Clamp 54A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 11.87V Clamp 54A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMB/DO-214AA | |
| 113V Clamp 5.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 118.65V Clamp 5.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 12.1V Clamp 50.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 12.71V Clamp 50.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 121V Clamp 5A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 125V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 126V Clamp 4.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 126V Clamp 4.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 12V Clamp 50A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 12V Clamp 50A Ipp Tvs Diode Surface Mount SMB/DO-214AA | |
| 13.4V Clamp 45.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 131.25V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB/DO-214AA | |
| 14.07V Clamp 45.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 146V Clamp 4.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 147V Clamp 4.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 28V Clamp 15A Ipp Tvs Diode Surface Mount SLP2018P6 | |
| 650V/10A IN TO-252AA PACKAGE SIL | |
| 650V/4A IN TO-252AA PACKAGE SILI | |
| 650V/6A IN TO-252AA PACKAGE SILI | |
| 650V/8A IN TO-252AA PACKAGE SILI | |
| 725V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 740V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 761.25V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 777V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 77V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 798V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 80.85V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 85V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 89.25V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 8V Clamp Ipp Tvs Diode Surface Mount 10-WLCSP (3.1x1.15) | |
| 8V Clamp Ipp Tvs Diode Surface Mount 6-WLCSP (1.8x1.15) | |
| 8V Clamp Ipp Tvs Diode Surface Mount 8-MSOP | |
| 8V Clamp Ipp Tvs Diode Surface Mount 8-TSSOP | |
| 8V Clamp Ipp Tvs Diode Surface Mount SC-70-3 | |
| 8V Clamp Ipp Tvs Diode Surface Mount SC-70-5 | |
| 8V Clamp Ipp Tvs Diode Surface Mount SC-70-6 | |
| 8V Clamp Ipp Tvs Diode Surface Mount SOT-143-4 | |
| 8V Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 8V Clamp Ipp Tvs Diode Surface Mount SOT-23-5 | |
| 8V Clamp Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 92V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMB/DO-214AA | |
| 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 96.6V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| BRIDGE RECT 1PHASE 100V 25A PB | |
| BRIDGE RECT 1PHASE 100V 35A PB | |
| BRIDGE RECT 1PHASE 100V 50A PB | |
| BRIDGE RECT 1PHASE 100V 7A PB | |
| BRIDGE RECT 1PHASE 1KV 25A PB | |
| BRIDGE RECT 1PHASE 1KV 35A PB | |
| BRIDGE RECT 1PHASE 1KV 7A PB | |
| BRIDGE RECT 1PHASE 1KV 8A PB-10 | |
| BRIDGE RECT 1PHASE 200V 25A PB | |
| BRIDGE RECT 1PHASE 200V 35A PB | |
| BRIDGE RECT 1PHASE 200V 50A PB | |
| BRIDGE RECT 1PHASE 200V 7A PB | |
| BRIDGE RECT 1PHASE 400V 25A PB | |
| BRIDGE RECT 1PHASE 400V 35A PB | |
| BRIDGE RECT 1PHASE 400V 50A PB | |
| BRIDGE RECT 1PHASE 400V 7A PB | |
| BRIDGE RECT 1PHASE 50V 25A PB | |
| BRIDGE RECT 1PHASE 50V 35A PB | |
| BRIDGE RECT 1PHASE 50V 50A PB | |
| BRIDGE RECT 1PHASE 50V 7A PB | |
| BRIDGE RECT 1PHASE 600V 25A PB | |
| BRIDGE RECT 1PHASE 600V 35A PB | |
| BRIDGE RECT 1PHASE 600V 50A PB | |
| BRIDGE RECT 1PHASE 600V 7A PB | |
| BRIDGE RECT 1PHASE 600V 8A PB-10 | |
| BRIDGE RECT 1PHASE 800V 25A PB | |
| BRIDGE RECT 1PHASE 800V 35A PB | |
| BRIDGE RECT 1PHASE 800V 50A PB | |
| BRIDGE RECT 1PHASE 800V 7A PB | |
| BRIDGE RECTIFIER 1000V 25A,PB-A | |
| BRIDGE RECTIFIER 1000V 35A,PB-A | |
| BRIDGE RECTIFIER 1000V 50A,PB-A | |
| BRIDGE RECTIFIER 1600V 35A,PB-A | |
| BRIDGE RECTIFIER 1600V 50A,PB-A | |
| Bridge Rectifier Single Phase Standard 100V Through Hole PB-6 | |
| Bridge Rectifier Single Phase Standard 100V Through Hole PBPC-6 | |
| Bridge Rectifier Single Phase Standard 100V Through Hole PBPC-8 | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole isoCINK+™ PB | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole PB-6 | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole PB | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole PBPC-6 | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole PBPC-8 | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole PBU | |
| Bridge Rectifier Single Phase Standard 200V Through Hole PB-6 | |
| Bridge Rectifier Single Phase Standard 200V Through Hole PBPC-6 | |
| Bridge Rectifier Single Phase Standard 200V Through Hole PBPC-8 | |
| Bridge Rectifier Single Phase Standard 400V Through Hole PB-6 | |
| Bridge Rectifier Single Phase Standard 400V Through Hole PBPC-6 | |
| Bridge Rectifier Single Phase Standard 400V Through Hole PBPC-8 | |
| Bridge Rectifier Single Phase Standard 50V Through Hole PB-6 | |
| Bridge Rectifier Single Phase Standard 50V Through Hole PBPC-6 | |
| Bridge Rectifier Single Phase Standard 50V Through Hole PBPC-8 | |
| Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ PB | |
| Bridge Rectifier Single Phase Standard 600V Through Hole PB-6 | |
| Bridge Rectifier Single Phase Standard 600V Through Hole PBPC-6 | |
| Bridge Rectifier Single Phase Standard 600V Through Hole PBPC-8 | |
| Bridge Rectifier Single Phase Standard 600V Through Hole PBU | |
| Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ PB | |
| Bridge Rectifier Single Phase Standard 800V Through Hole PB-6 | |
| Bridge Rectifier Single Phase Standard 800V Through Hole PBPC-6 | |
| Bridge Rectifier Single Phase Standard 800V Through Hole PBPC-8 | |
| BRIDGE RECTIFIER,BP | |
| Clamp 115A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6) | |
| Clamp Ipp Tvs Diode Surface Mount 8-MSOP | |
| Clamp Ipp Tvs Diode Surface Mount SOT-143-4 | |
| DIODE ARR SIC 1200V 10A TO-247AD | |
| DIODE ARR SIC 1200V 15A TO-247AD | |
| DIODE ARR SIC 1200V 20A TO-247AD | |
| DIODE ARR SIC 650V 10A TO-247AD | |
| DIODE ARR SIC 650V 15A TO-247AD | |
| DIODE ARR SIC 650V 20A TO-247AD | |
| Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount PowerDI™ 5 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount PowerDI™ 5 | |
| Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 15A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 20A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 10A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 15A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount PowerDI™ 5 | |
| Diode Array 1 Pair Series Connection Schottky 1600V 230A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 1600V 100A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 1600V 1100A Chassis Mount POW-R-BLOK™ Module | |
| Diode Array 1 Pair Series Connection Standard 1600V 200A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 1600V 250A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 1600V 700A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 1800V 100A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 1800V 1100A Chassis Mount POW-R-BLOK™ Module | |
| Diode Array 1 Pair Series Connection Standard 1800V 200A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 1800V 700A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 2600V 1200A Chassis Mount POW-R-BLOK™ Module | |
| Diode Array 1 Pair Series Connection Standard 800V 100A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 800V 200A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 800V 250A Chassis Mount Module | |
| DIODE GEN PURP 30V 10MA 8DFN | |
| DIODE SCHOTT 40V 1A PWRDI323 3K | |
| DIODE SCHOTTK 20V 2A POWERDI 323 | |
| DIODE SCHOTTK 30V 1A POWERDI 323 | |
| DIODE SCHOTTK 40V 1A POWERDI 323 | |
| DIODE SCHOTTKY 100V 3A PDI5 1.5K | |
| DIODE SCHOTTKY 100V 3A POWERDI 5 | |
| Diode Schottky 100V 3A Surface Mount PowerDI™ 5 | |
| DIODE SCHOTTKY 100V 5A POWERDI 5 | |
| DIODE SCHOTTKY 100V 5A POWERDI5 | |
| DIODE SCHOTTKY 100V 5A PWRDI5 5K | |
| Diode Schottky 100V 5A Surface Mount PowerDI™ 5 | |
| Diode Schottky 150V 4A Surface Mount PowerDI™ 5 | |
| Diode Schottky 200V 3A Surface Mount PowerDI™ 5 | |
| DIODE SCHOTTKY 200V 4A POWERDI 5 | |
| DIODE SCHOTTKY 200V 4A POWERDI5 | |
| Diode Schottky 200V 4A Surface Mount PowerDI™ 5 | |
| Diode Schottky 20V 1A Surface Mount PowerDI™ 323 | |
| DIODE SCHOTTKY 20V 2A PWRDI323 | |
| Diode Schottky 20V 2A Surface Mount PowerDI™ 323 | |
| DIODE SCHOTTKY 30V 1A PWRDI323 | |
| Diode Schottky 30V 1A Surface Mount PowerDI™ 323 | |
| Diode Schottky 30V 200mA (DC) Surface Mount PowerDI™ 323 | |
| Diode Schottky 30V 2A Surface Mount PowerDI™ 323 | |
| DIODE SCHOTTKY 35V 8A POWERDI 5 | |
| Diode Schottky 35V 8A Surface Mount PowerDI™ 5 | |
| Diode Schottky 40V 10A Surface Mount PowerDI™ 5 | |
| Diode Schottky 40V 1A Surface Mount PowerDI™ 323 | |
| DIODE SCHOTTKY 40V 3A POWERDI 5 | |
| Diode Schottky 40V 3A Surface Mount PowerDI™ 5 | |
| DIODE SCHOTTKY 40V 5A POWERDI 5 | |
| DIODE SCHOTTKY 40V 5A POWERDI5 | |
| Diode Schottky 40V 5A Surface Mount PowerDI™ 5 | |
| DIODE SCHOTTKY 45V 10A POWERDI 5 | |
| Diode Schottky 45V 10A Surface Mount PowerDI™ 5 | |
| Diode Schottky 60V 1A Surface Mount PowerDI™ 323 | |
| Diode Schottky 60V 3A Surface Mount PowerDI™ 5 | |
| Diode Schottky 60V 5A Surface Mount PowerDI™ 5 | |
| Diode Schottky 60V 7A Surface Mount PowerDI™ 5 | |
| DIODE SIL CARB 650V 10A ITO220AC | |
| DIODE SIL CARB 650V 10A TO220AC | |
| DIODE SIL CARB 650V 10A TO252AA | |
| DIODE SIL CARB 650V 12A TO220AC | |
| DIODE SIL CARB 650V 16A TO220AC | |
| DIODE SIL CARB 650V 20A TO220AC | |
| DIODE SIL CARB 650V 4A ITO220AC | |
| DIODE SIL CARB 650V 4A TO220AC | |
| DIODE SIL CARB 650V 4A TO252AA | |
| DIODE SIL CARB 650V 6A ITO220AC | |
| DIODE SIL CARB 650V 6A TO220AC | |
| DIODE SIL CARB 650V 6A TO252AA | |
| DIODE SIL CARB 650V 8A ITO220AC | |
| DIODE SIL CARB 650V 8A TO220AC | |
| DIODE SIL CARB 650V 8A TO252AA | |
| Diode Silicon Carbide Schottky 1200V 10A (DC) Surface Mount TO-252AA | |
| Diode Silicon Carbide Schottky 1200V 10A (DC) Surface Mount TO-263 | |
| Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-220AC | |
| Diode Silicon Carbide Schottky 1200V 15A (DC) Through Hole TO-220AC | |
| Diode Silicon Carbide Schottky 1200V 20A (DC) Surface Mount TO-263 | |
| Diode Silicon Carbide Schottky 1200V 20A (DC) Through Hole TO-220AC | |
| Diode Silicon Carbide Schottky 1200V 20A (DC) Through Hole TO-247AD-2 | |
| Diode Silicon Carbide Schottky 1200V 5A (DC) Surface Mount TO-252AA | |
| Diode Silicon Carbide Schottky 1200V 5A (DC) Through Hole TO-220AC | |
| Diode Silicon Carbide Schottky 1200V 8A (DC) Surface Mount TO-252AA | |
| Diode Silicon Carbide Schottky 1200V 8A (DC) Through Hole TO-220AC | |
| Diode Silicon Carbide Schottky 650V 10A (DC) Surface Mount TO-252AA | |
| Diode Silicon Carbide Schottky 650V 10A (DC) Surface Mount TO-263 | |
| Diode Silicon Carbide Schottky 650V 10A (DC) Through Hole TO-220AC | |
| Diode Silicon Carbide Schottky 650V 12A (DC) Through Hole TO-220AC | |
| Diode Silicon Carbide Schottky 650V 16A (DC) Through Hole TO-220AC | |
| Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-220AC | |
| Diode Silicon Carbide Schottky 650V 4A (DC) Surface Mount TO-252AA | |
| Diode Silicon Carbide Schottky 650V 4A (DC) Surface Mount TO-263 | |
| Diode Silicon Carbide Schottky 650V 4A (DC) Through Hole TO-220AC | |
| Diode Silicon Carbide Schottky 650V 6A (DC) Surface Mount TO-252AA | |
| Diode Silicon Carbide Schottky 650V 6A (DC) Surface Mount TO-263 | |
| Diode Silicon Carbide Schottky 650V 6A (DC) Through Hole TO-220AC | |
| Diode Silicon Carbide Schottky 650V 8A (DC) Surface Mount TO-252AA | |
| Diode Silicon Carbide Schottky 650V 8A (DC) Surface Mount TO-263 | |
| Diode Silicon Carbide Schottky 650V 8A (DC) Through Hole TO-220AC | |
| DIODE STANDARD 1200V 100A WAFER | |
| DIODE STANDARD 1200V 30A WAFER | |
| DIODE STANDARD 1200V 55A WAFER | |
| DIODE STANDARD 1200V 60A WAFER | |
| Diode Standard 200V 4A Surface Mount PowerDI™ 5 | |
| Diode Standard 200V 6A Surface Mount PowerDI™ 5 | |
| DIODE STANDARD 30V 10MA 8DFN | |
| Diode Standard 30V 10mA Surface Mount 8-DFN (2x2) | |
| Diode Standard 400V 3A Surface Mount PowerDI™ 5 | |
| Diode Standard 400V 5A Surface Mount PowerDI™ 5 | |
| Diode Standard 45V 50mA Through Hole TO-72-3 | |
| Diode Standard 600V 1A Surface Mount PowerDI™ 323 | |
| Diode Standard 80V 250mA (DC) Surface Mount PowerDI™ 323 | |
| DIODE ZENER 10.6V 1W SMBP | |
| DIODE ZENER 10V 400MW SOD323 | |
| DIODE ZENER 11.65V 1W SMBP | |
| DIODE ZENER 12.75V 1W SMBP | |
| DIODE ZENER 14.15V 1W SMBP | |
| DIODE ZENER 15.6V 1W SMBP | |
| DIODE ZENER 16V 500MW POWERDI323 | |
| DIODE ZENER 17.25V 1W SMBP | |
| DIODE ZENER 18V 500MW POWERDI323 | |
| DIODE ZENER 19.15V 1W SMBP | |
| DIODE ZENER 2.12V 1W SMBP | |
| DIODE ZENER 2.33V 1W SMBP | |
| DIODE ZENER 2.55V 1W SMBP | |
| DIODE ZENER 2.9V 1W SMBP | |
| DIODE ZENER 21.2V 1W SMBP | |
| DIODE ZENER 23.25V 1W SMBP | |
| DIODE ZENER 24V 500MW POWERDI323 | |
| DIODE ZENER 25.8V 1W SMBP | |
| DIODE ZENER 28.9V 1W SMBP | |
| DIODE ZENER 3.2V 1W SMBP | |
| DIODE ZENER 3.3V 500MW PWRDI323 | |
| DIODE ZENER 3.5V 1W SMBP | |
| DIODE ZENER 3.8V 1W SMBP | |
| DIODE ZENER 32V 1W SMBP | |
| DIODE ZENER 35V 1W SMBP | |
| DIODE ZENER 36V 500MW POWERDI323 | |
| DIODE ZENER 38V 1W SMBP | |
| DIODE ZENER 39V 1W SMBP | |
| DIODE ZENER 3V 500MW POWERDI323 | |
| DIODE ZENER 4.15V 1W SMBP | |
| DIODE ZENER 4.55V 1W SMBP | |
| DIODE ZENER 4.95V 1W SMBP | |
| DIODE ZENER 43V 1W SMBP | |
| DIODE ZENER 47V 1W SMBP | |
| DIODE ZENER 5.1V 500MW PWRDI323 | |
| DIODE ZENER 5.4V 1W SMBP | |
| DIODE ZENER 5.95V 1W SMBP | |
| DIODE ZENER 6.6V 1W SMBP | |
| DIODE ZENER 7.25V 1W SMBP | |
| DIODE ZENER 7.95V 1W SMBP | |
| DIODE ZENER 8.75V 1W SMBP | |
| DIODE ZENER 9.65V 1W SMBP | |
| LOW CAPACITANCE ESD PROTECTION 3 | |
| LOW CAPACITANCE ESD PROTECTION | |
| SIC DIODE 1200V/15A IN TO-220AC | |
| SIC DIODE 1200V/20A IN TO-220AC | |
| TVS DIODE 10VWM 21VC DFN1610N2 | |
| TVS DIODE 12VWM 25VC DFN1610N2 | |
| TVS DIODE 5.5VWM 13VC 8MSOP | |
| TVS DIODE 5.5VWM 8MSOP | |
| TVS DIODE 54VWM 87.1VC DO214AA | |
| TVS DIODE 58VWM 93.6VC DO214AA | |
| TVS DIODE 6.1VWM 8VC SC706 | |
| TVS DIODE 6.1VWM 8VC SC88A | |
| TVS DIODE 6.1VWM 8VC SOT233 | |
| TVS DIODE 6.1VWM 8VC SOT235 | |
| TVS DIODE 6.5VWM 11.2V DO214AA | |
| TVS DIODE 60VWM 96.8VC DO214AA | |
| TVS DIODE 64VWM 103VC DO214AA | |
| TVS DIODE 6VWM 10.3VC DO214AA | |
| TVS DIODE 7.5VWM 12.9V DO214AA | |
| TVS DIODE 70VWM 113VC DO214AA | |
| TVS DIODE 75VWM 121VC DO214AA | |
| TVS DIODE 78VWM 126VC DO214AA | |
| TVS DIODE 7VWM 12VC DO214AA | |
| TVS DIODE 8.5VWM 14.4V DO214AA | |
| TVS DIODE 85VWM 137VC DO214AA | |
| TVS DIODE 8VWM 13.6VC DO214AA | |
| TVS DIODE 90VWM 146VC DO214AA | |
| TVS DIODE 9VWM 15.4VC DO214AA | |
| Zener Diode 10V 400mW ±2% Surface Mount SOD-323 | |
| Zener Diode 10V 500mW ±6% Surface Mount PowerDI™ 323 | |
| Zener Diode 11V 500mW ±5% Surface Mount PowerDI™ 323 | |
| Zener Diode 12V 500mW ±5% Surface Mount PowerDI™ 323 | |
| Zener Diode 13V 500mW ±5% Surface Mount PowerDI™ 323 | |
| Zener Diode 15V 500mW ±5% Surface Mount PowerDI™ 323 | |
| Zener Diode 16V 500mW ±6% Surface Mount PowerDI™ 323 | |
| Zener Diode 18V 500mW ±6% Surface Mount PowerDI™ 323 | |
| Zener Diode 2.4V 500mW ±8.33% Surface Mount PowerDI™ 323 | |
| Zener Diode 2.7V 500mW ±7% Surface Mount PowerDI™ 323 | |
| Zener Diode 20V 500mW ±6% Surface Mount PowerDI™ 323 | |
| Zener Diode 24V 500mW ±6% Surface Mount PowerDI™ 323 | |
| Zener Diode 27V 500mW ±7% Surface Mount PowerDI™ 323 | |
| Zener Diode 3.3V 500mW ±6.06% Surface Mount PowerDI™ 323 | |
| Zener Diode 3.6V 500mW ±6% Surface Mount PowerDI™ 323 | |
| Zener Diode 3.9V 500mW ±5.13% Surface Mount PowerDI™ 323 | |
| Zener Diode 39V 500mW ±5% Surface Mount PowerDI™ 323 | |
| Zener Diode 4.3V 500mW ±5% Surface Mount PowerDI™ 323 | |
| Zener Diode 4.7V 500mW ±6% Surface Mount PowerDI™ 323 | |
| Zener Diode 5.1V 500mW ±6% Surface Mount PowerDI™ 323 | |
| Zener Diode 5.6V 500mW ±7% Surface Mount PowerDI™ 323 | |
| Zener Diode 6.2V 500mW ±6% Surface Mount PowerDI™ 323 | |
| Zener Diode 6.8V 500mW ±6% Surface Mount PowerDI™ 323 | |
| Zener Diode 7.5V 500mW ±6.04% Surface Mount PowerDI™ 323 | |
| Zener Diode 8.2V 500mW ±6% Surface Mount PowerDI™ 323 | |
| Zener Diode |
| << Prev | Next >> |