DIODE GEN PURP 400V 3A POWERDI5 Product overview: PDU340-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDU340-13 can be used for catalog matching and distributor lookup.
Diode Standard 400V 3A Surface Mount PowerDI™ 5
Diode Standard 400V 3A Surface Mount PowerDI™ 5
Diode Standard 400V 3A Surface Mount PowerDI™ 5
Manufacturer: Diodes Incorporated
Win Source Part Number: 136444-PDU340-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 400V 3A POWERDI5
DIODE GEN PURP 400V 3A POWERDI5
Rectifiers RECTIFIER ULTRAFAST PWRDI 5 3.0A 400V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-PDU340-13 | PDU340DICT-ND | 136444-PDU340-13 | PDU340-13 | PDU340-13 | PDU340-13 |
| Product Name | 400V 3A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - PDU340-13 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape & Reel (TR) | PowerDI™ 5 | PowerDI 5 | |||
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |