DIODES Incorporated 16V 500MW Zener Diode PD3Z284C16-7

Description
DIODE ZENER 16V 500MW POWERDI323 Product overview: PD3Z284C16-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C16-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 16V 500MW POWERDI323 Product overview: PD3Z284C16-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C16-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 500MW Zener Diode - 287-PD3Z284C16-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 500MW Zener Diode
287-PD3Z284C16-7
16V 500MW Zener Diode 287-PD3Z284C16-7
DIODE ZENER 16V 500MW POWERDI323 Product overview: PD3Z284C16-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C16-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 500MW POWERDI323 Product overview: PD3Z284C16-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C16-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - PD3Z284C16DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C16DITR-ND
Single Zener Diodes PD3Z284C16DITR-ND
Zener Diode 16V 500mW ±6% Surface Mount PowerDI™ 323

Zener Diode 16V 500mW ±6% Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Zener Diodes - PD3Z284C16DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C16DIDKR-ND
Single Zener Diodes PD3Z284C16DIDKR-ND
Zener Diode 16V 500mW ±6% Surface Mount PowerDI™ 323

Zener Diode 16V 500mW ±6% Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Zener Diodes - PD3Z284C16DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C16DICT-ND
Single Zener Diodes PD3Z284C16DICT-ND
Zener Diode 16V 500mW ±6% Surface Mount PowerDI™ 323

Zener Diode 16V 500mW ±6% Surface Mount PowerDI™ 323

Buy Now Datasheet
Diodes - Zener - Single - PD3Z284C16-7 - 026615-PD3Z284C16-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PD3Z284C16-7
026615-PD3Z284C16-7
Diodes - Zener - Single - PD3Z284C16-7 026615-PD3Z284C16-7
Manufacturer: Diodes Incorporated Win Source Part Number: 026615-PD3Z284C16-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 11.2V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 026615-PD3Z284C16-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 11.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: PowerDI 323
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PD3Z284C16-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PD3Z284C16-7
Discrete Semiconductor Products - Diodes - Zener PD3Z284C16-7
DIODE ZENER 16V 500MW POWERDI323

DIODE ZENER 16V 500MW POWERDI323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PD3Z284C16-7
Zener Diodes PD3Z284C16-7
Zener Diodes 16V 500mW

Zener Diodes 16V 500mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-PD3Z284C16-7 PD3Z284C16DITR-ND 026615-PD3Z284C16-7 PD3Z284C16-7 PD3Z284C16-7
Product Name 16V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - PD3Z284C16-7 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) PowerDI 323 PowerDITM 323 PowerDI 323-2
RoHS Compliant RoHS
VZ 16 volts 16 volts 16 volts
ZZT 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7920948 - RS Components, Ltd.
Specs
Package SOD-123; Sod-123f
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 1660435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details