Vishay Precision Group Bridge Rectifiers PB5008-E3/45

Description
Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ PB
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ PB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - PB5008-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
PB5008-E3/45GI-ND
Bridge Rectifiers PB5008-E3/45GI-ND
Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ PB

Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ PB

Buy Now Datasheet
Bridge Rectifiers - PB5008-E3/45 - 791379-PB5008-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - PB5008-E3/45
791379-PB5008-E3/45
Bridge Rectifiers - PB5008-E3/45 791379-PB5008-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791379-PB5008-E3/45 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, PB Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 45A Current - Reverse Leakage @ Vr: 10μA @ 800V Family Name: PB5008 Categories: Discrete Semiconductor Products Manufacturer Package: isoCINK+ PB Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 22.5A Alternative Parts (Cross-Reference): CBR4MF-L080; CBR4F-L080; D20XB80-4000; D25XB80-4000; Introduction Date: September 25, 2009 ECCN: EAR99 Estimated EOL Date: 2033 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791379-PB5008-E3/45
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, PB
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 45A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Family Name: PB5008
Categories: Discrete Semiconductor Products
Manufacturer Package: isoCINK+ PB
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 22.5A
Alternative Parts (Cross-Reference): CBR4MF-L080; CBR4F-L080; D20XB80-4000; D25XB80-4000;
Introduction Date: September 25, 2009
ECCN: EAR99
Estimated EOL Date: 2033
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bridge Rectifiers - 8129112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8129112
Bridge Rectifiers 8129112
Vishay PB5008-E3/45 Bridge Rectifier

Vishay PB5008-E3/45 Bridge Rectifier

Supplier's Site
Bridge Rectifiers - 1657122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1657122
Bridge Rectifiers 1657122
Vishay PB5008-E3/45 Bridge Rectifier

Vishay PB5008-E3/45 Bridge Rectifier

Supplier's Site
4.5A 800V Diode and Rectifier - 299-PB5008-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.5A 800V Diode and Rectifier
299-PB5008-E3/45
4.5A 800V Diode and Rectifier 299-PB5008-E3/45
Bridge Rectifier Diode, 1 Phase, 4.5A, 800V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE PB, 4 PIN Product overview: PB5008-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.5A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-PB5008-E3/45 can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, 1 Phase, 4.5A, 800V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE PB, 4 PIN Product overview: PB5008-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.5A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-PB5008-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - PB5008-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
PB5008-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers PB5008-E3/45
BRIDGE RECT 1P 800V 45A PB

BRIDGE RECT 1P 800V 45A PB

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
PB5008-E3/45
Bridge Rectifiers PB5008-E3/45
Bridge Rectifiers 50A,800V Enhanced Power Bridge

Bridge Rectifiers 50A,800V Enhanced Power Bridge

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number PB5008-E3/45GI-ND 791379-PB5008-E3/45 8129112 299-PB5008-E3/45 PB5008-E3/45 PB5008-E3/45
Product Name Bridge Rectifiers Bridge Rectifiers - PB5008-E3/45 Bridge Rectifiers 4.5A 800V Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge
Package 4-SIP, PB Pb Rail/Tube SIP-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3646 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAS16VY/ZLH-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers