For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
131.25V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 77.8VWM 131.25VC DO214
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ91C | P6SMBJ91C-ND | P6SMBJ91C |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ91C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VR | 73.7 volts | ||
| VBR | 81.9 to 100 volts | 81.9 volts | 81.9 volts |
| PD | 600000 milliwatts | ||
| Configuration | Single |