For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
11.03V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 5.8VWM 11.03VC DO214AA
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ6.8 | P6SMBJ6.8-ND | P6SMBJ6.8 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ6.8 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VBR | 6.12 to 7.47 volts | 6.12 volts | 6.12 volts |
| PD | 600000 milliwatts | ||
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |