DIODE SCHOTTKY 100V 5A POWERDI 5
DIODE SCHOTTKY 100V 5A PWRDI5 5K
DIODE SCHOTTKY 100V 5A POWERDI 5
DIODE SCHOTTKY 100V 5A PWRDI5 5K
DIODE SCHOTTKY 100V 5A PWRDI5 5K
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 31-PDS5100HQ-13DDKR-ND | PDS5100HQ-13D | PDS5100HQ-13D |
| Product Name | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |