Manufacturer: California Micro Devices Corp
Win Source Part Number: 1235126-PACDN046MR
Manufacturer Homepage: www.calmicro.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Imaging, Video & Vision, Portable Devices, Industrial
6-Ch Unidir TVS Diode Array, 6.8V Clamp, 30pF, MSOP, SMD Product overview: PACDN046MR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6.8V, 30pF, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6.8V, 30pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PACDN046MR can be used for catalog matching and distributor lookup.
8V Clamp Ipp Tvs Diode Surface Mount 8-MSOP
TVS DIODE 5.5VWM 8VC 8-MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1235126-PACDN046MR | 144-PACDN046MR | PACDN046MR-ND | PACDN046MR |
| Product Name | TVS - TVS - Diodes - PACDN046MR | SMD 6.8V 30pF MSOP TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-MSOP | |
| Peak Pulse Power | 0.5000 watts |