DIODES Incorporated Single Diodes PD3S230LQ-7

Description
Diode Schottky 30V 2A Surface Mount PowerDI™ 323
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount PowerDI™ 323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - PD3S230LQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PD3S230LQ-7DICT-ND
Single Diodes PD3S230LQ-7DICT-ND
Diode Schottky 30V 2A Surface Mount PowerDI™ 323

Diode Schottky 30V 2A Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Diodes - PD3S230LQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PD3S230LQ-7DIDKR-ND
Single Diodes PD3S230LQ-7DIDKR-ND
Diode Schottky 30V 2A Surface Mount PowerDI™ 323

Diode Schottky 30V 2A Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Diodes - PD3S230LQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PD3S230LQ-7DITR-ND
Single Diodes PD3S230LQ-7DITR-ND
Diode Schottky 30V 2A Surface Mount PowerDI™ 323

Diode Schottky 30V 2A Surface Mount PowerDI™ 323

Buy Now Datasheet
Schottky 30V 2A Diode and Rectifier - 280-PD3S230LQ-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-PD3S230LQ-7
Schottky 30V 2A Diode and Rectifier 280-PD3S230LQ-7
DIODE SCHOTTKY 30V 2A PWRDI323 Product overview: PD3S230LQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S230LQ-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A PWRDI323 Product overview: PD3S230LQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S230LQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Package / Case: 8-SMD, No Lead Mounting Type: Requires Holder Supplier Device Package: 529-MAPBGA (19x19) Operating Temperature - Junction: -55°C ~ 100°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 20 V
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Capacitance @ Vr, F: 250pF @ 10V, 1MHz
Package / Case: 8-SMD, No Lead
Mounting Type: Requires Holder
Supplier Device Package: 529-MAPBGA (19x19)
Operating Temperature - Junction: -55°C ~ 100°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PD3S230LQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PD3S230LQ-7
Discrete Semiconductor Products - Diodes - Rectifiers PD3S230LQ-7
DIODE SCHOTTKY 30V 2A PWRDI323

DIODE SCHOTTKY 30V 2A PWRDI323

Supplier's Site
Single Diodes - PD3S230LQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PD3S230LQ-7
Single Diodes PD3S230LQ-7
DIODE SCHOTTKY 30V 2A PWRDI323

DIODE SCHOTTKY 30V 2A PWRDI323

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number PD3S230LQ-7DICT-ND 280-PD3S230LQ-7 PD3S230LQ-7 PD3S230LQ-7
Product Name Single Diodes Schottky 30V 2A Diode and Rectifier Connectors,Interconnects Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data