DIODES Incorporated Single Zener Diodes PD3Z284C4V3-7

Description
Zener Diode 4.3V 500mW ±5% Surface Mount PowerDI™ 323
Request a Quote Datasheet
Description
Zener Diode 4.3V 500mW ±5% Surface Mount PowerDI™ 323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - PD3Z284C4V3DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C4V3DITR-ND
Single Zener Diodes PD3Z284C4V3DITR-ND
Zener Diode 4.3V 500mW ±5% Surface Mount PowerDI™ 323

Zener Diode 4.3V 500mW ±5% Surface Mount PowerDI™ 323

Buy Now Datasheet
4.3V Zener Diode - 287-PD3Z284C4V3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V Zener Diode
287-PD3Z284C4V3-7
4.3V Zener Diode 287-PD3Z284C4V3-7
DIODE ZENER 4.3V POWERDI323 Product overview: PD3Z284C4V3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C4V3-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.3V POWERDI323 Product overview: PD3Z284C4V3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C4V3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - PD3Z284C4V3-7 - 105985-PD3Z284C4V3-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PD3Z284C4V3-7
105985-PD3Z284C4V3-7
Diodes - Zener - Single - PD3Z284C4V3-7 105985-PD3Z284C4V3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 105985-PD3Z284C4V3-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 105985-PD3Z284C4V3-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: PowerDI 323
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PD3Z284C4V3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PD3Z284C4V3-7
Discrete Semiconductor Products - Diodes - Zener PD3Z284C4V3-7
DIODE ZENER 4.3V POWERDI323

DIODE ZENER 4.3V POWERDI323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PD3Z284C4V3-7
Zener Diodes PD3Z284C4V3-7
Zener Diodes 4.3V 500mW

Zener Diodes 4.3V 500mW

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PD3Z284C4V3DITR-ND 287-PD3Z284C4V3-7 105985-PD3Z284C4V3-7 PD3Z284C4V3-7 PD3Z284C4V3-7
Product Name Single Zener Diodes 4.3V Zener Diode Diodes - Zener - Single - PD3Z284C4V3-7 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) PowerDI 323 PowerDITM 323 PowerDI 323
RoHS Compliant RoHS
VZ 4.3 volts 4.3 volts 4.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4466 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Dual Zener diodes - BZB84-C22,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 7081835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details