DIODES Incorporated Schottky 40V 3A Diode and Rectifier PDS340Q-13

Description
DIODE SCHOTTKY 40V 3A POWERDI5 Product overview: PDS340Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS340Q-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 3A POWERDI5 Product overview: PDS340Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS340Q-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-PDS340Q-13
Schottky 40V 3A Diode and Rectifier 280-PDS340Q-13
DIODE SCHOTTKY 40V 3A POWERDI5 Product overview: PDS340Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS340Q-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A POWERDI5 Product overview: PDS340Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS340Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PDS340Q-13 - 888829-PDS340Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PDS340Q-13
888829-PDS340Q-13
Diodes, Rectifiers - Single - PDS340Q-13 888829-PDS340Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 888829-PDS340Q-13 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 3A Surface Mount PowerDI™ 5 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: PowerDI™ 5 Package: Reel - TR Mounting: Surface Mount Family Name: PDS340 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 888829-PDS340Q-13
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 3A Surface Mount PowerDI™ 5
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: PowerDI™ 5
Package: Reel - TR
Mounting: Surface Mount
Family Name: PDS340
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 31-PDS340Q-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-PDS340Q-13TR-ND
Single Diodes 31-PDS340Q-13TR-ND
Diode Schottky 40V 3A Surface Mount PowerDI™ 5

Diode Schottky 40V 3A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - 31-PDS340Q-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-PDS340Q-13CT-ND
Single Diodes 31-PDS340Q-13CT-ND
DIODE SCHOTTKY 40V 3A POWERDI 5

DIODE SCHOTTKY 40V 3A POWERDI 5

Buy Now Datasheet
Single Diodes - 31-PDS340Q-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-PDS340Q-13DKR-ND
Single Diodes 31-PDS340Q-13DKR-ND
DIODE SCHOTTKY 40V 3A POWERDI 5

DIODE SCHOTTKY 40V 3A POWERDI 5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PDS340Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PDS340Q-13
Discrete Semiconductor Products - Diodes - Rectifiers PDS340Q-13
DIODE SCHOTTKY 40V 3A POWERDI5

DIODE SCHOTTKY 40V 3A POWERDI5

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PDS340Q-13
Schottky Diodes & Rectifiers PDS340Q-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-PDS340Q-13 888829-PDS340Q-13 31-PDS340Q-13TR-ND PDS340Q-13 PDS340Q-13
Product Name Schottky 40V 3A Diode and Rectifier Diodes, Rectifiers - Single - PDS340Q-13 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) PowerDI™ 5
Unlock Full Specs
to access all available technical data