Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODE ARRAYS
PANJIT SEMICONDUCTOR
PCDH3065CCGB_T0_00601 -- DIODE ARRAYS
PANJIT SemiConductor
Diode Arrays
PCDH3065CCGB_T0_00601
Description
DIODE ARR SIC 650V 15A TO-247AD
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
DIODE ARR SIC 650V 15A TO-247AD
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Diode Arrays
3757-PCDH3065CCGB_T0_00601-ND
Diode Arrays
3757-PCDH3065CCGB_T0_00601-ND
DIODE ARR SIC 650V 15A TO-247AD
DIODE ARR SIC 650V 15A TO-247AD
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Diode Arrays
Product Number
3757-PCDH3065CCGB_T0_00601-ND
Product Name
Diode Arrays
Arrangement
Common Catode
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Diodes, Rectifiers - Arrays - NTSJ20U100CTG
NTSJ20U100CTG
Specs
Diode Type
Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package
TO-220; TO-220FP
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: YA878C20R
Specs
Diode Type
Schottky
Diode Applications
Rectifier
V
F
0.9300 volts
View Details
RS Components, Ltd.
Schottky Diodes & Rectifiers
7513411P
Specs
Diode Type
Schottky
Diode Applications
Rectifier; Switching
RoHS Compliant
RoHS
View Details
Nexperia B.V.
Quad high-speed switching diodes
BAW56SRAZ
Specs
Diode Applications
Switching
RoHS Compliant
RoHS
V
F
715 to 0.7150 volts
View Details
7
suppliers