DIODES Incorporated 3V 500MW Zener Diode PD3Z284C3V0-7

Description
DIODE ZENER 3V 500MW POWERDI323 Product overview: PD3Z284C3V0-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C3V0-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3V 500MW POWERDI323 Product overview: PD3Z284C3V0-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C3V0-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V 500MW Zener Diode - 287-PD3Z284C3V0-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 500MW Zener Diode
287-PD3Z284C3V0-7
3V 500MW Zener Diode 287-PD3Z284C3V0-7
DIODE ZENER 3V 500MW POWERDI323 Product overview: PD3Z284C3V0-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C3V0-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 3V 500MW POWERDI323 Product overview: PD3Z284C3V0-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C3V0-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - PD3Z284C3V0-7 - 026622-PD3Z284C3V0-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PD3Z284C3V0-7
026622-PD3Z284C3V0-7
Diodes - Zener - Single - PD3Z284C3V0-7 026622-PD3Z284C3V0-7
Manufacturer: Diodes Incorporated Win Source Part Number: 026622-PD3Z284C3V0-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 026622-PD3Z284C3V0-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: PowerDI 323
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 31-PD3Z284C3V0-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-PD3Z284C3V0-7TR-ND
Single Zener Diodes 31-PD3Z284C3V0-7TR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Single Zener Diodes - 31-PD3Z284C3V0-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-PD3Z284C3V0-7DKR-ND
Single Zener Diodes 31-PD3Z284C3V0-7DKR-ND
DIODE ZENER 3V 500MW POWERDI323

DIODE ZENER 3V 500MW POWERDI323

Buy Now Datasheet
Single Zener Diodes - 31-PD3Z284C3V0-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-PD3Z284C3V0-7CT-ND
Single Zener Diodes 31-PD3Z284C3V0-7CT-ND
DIODE ZENER 3V 500MW POWERDI323

DIODE ZENER 3V 500MW POWERDI323

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
PD3Z284C3V0-7
Zener Diodes PD3Z284C3V0-7
Zener Diodes 3.0V 500mW

Zener Diodes 3.0V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PD3Z284C3V0-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PD3Z284C3V0-7
Discrete Semiconductor Products - Diodes - Zener PD3Z284C3V0-7
DIODE ZENER 3V 500MW POWERDI323

DIODE ZENER 3V 500MW POWERDI323

Supplier's Site
Single Zener Diodes - PD3Z284C3V0-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PD3Z284C3V0-7
Single Zener Diodes PD3Z284C3V0-7
DIODE ZENER 3V 500MW POWERDI323

DIODE ZENER 3V 500MW POWERDI323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-PD3Z284C3V0-7 026622-PD3Z284C3V0-7 31-PD3Z284C3V0-7TR-ND PD3Z284C3V0-7 PD3Z284C3V0-7 PD3Z284C3V0-7
Product Name 3V 500MW Zener Diode Diodes - Zener - Single - PD3Z284C3V0-7 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) PowerDI 323 PowerDI 323-2 PowerDITM 323 PowerDI™ 323
RoHS Compliant RoHS
VZ 3 volts 3 volts 3 volts 3 volts
ZZT 95 ohms 95 ohms 95 ohms 95 ohms
Unlock Full Specs
to access all available technical data