BRIDGE RECT 1PHASE 600V 7A PB
BRIDGE 1-PH KBPC8-PB10 600V 10A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 4878-PB1006-ND | PB1006 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |