DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
260
265
266
267
268
269
270
271
272
273
274
275
276
277
280
290
300
310
320
330
350
400
417
| Product Name | Notes |
|---|---|
| 10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 10.5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 103V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 10V Clamp 6A Ipp Tvs Diode Surface Mount SOD-923 | |
| 11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12V Clamp 5A Ipp Tvs Diode Surface Mount SOD-923 | |
| 13.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 137V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510-10L | |
| 13V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 146V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 14V Clamp 18A Ipp Tvs Diode Surface Mount 2-DFN (1x0.6) | |
| 14V Clamp 18A Ipp Tvs Diode Surface Mount SOD-523 | |
| 15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-523 Flat Leads | |
| 15V Clamp 4A Ipp Tvs Diode Surface Mount SOD-923 | |
| 16V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123 | |
| 17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 17V Clamp 5A Ipp Tvs Diode Surface Mount SOD-523 | |
| 19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 22.7V Clamp 8.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 23V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123 | |
| 23V Clamp 3A Ipp Tvs Diode Surface Mount SOD-923 | |
| 23V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6) | |
| 24V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 24V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 24V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 25V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 29V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 35V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 35V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563 | |
| 36V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 3V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10 | |
| 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10 | |
| 40V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6) | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 45V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 50V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6) | |
| 50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 50V, 35V Clamp 3A (8/20µs), 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 55V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6) | |
| 55V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10 | |
| 6.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 6.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 60NS, 10A, 600V, HIGH EFFICIENT | |
| 60NS, 12A, 600V, HIGH EFFICIENT | |
| 60NS, 6A, 600V, HIGH EFFICIENT R | |
| 60NS, 8A, 600V, HIGH EFFICIENT R | |
| 64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 652V Clamp 23A Ipp Tvs Diode Surface Mount CASE-11 | |
| 69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 7.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 70V Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 80V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 9.8V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6) | |
| 93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 9V Clamp 5A Ipp Tvs Diode Surface Mount SOD-523 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-23-6 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-363 | |
| Diode Schottky 20V 700mA (DC) Surface Mount SOT-323 | |
| PHDMI2BB4/SOT1176/XS ON10 | |
| PHDMI2FS4/SOT1176/XS ON10 | |
| TVS DIODE 12VWM 21VC SOT23 | |
| TVS DIODE 14.5VWM 25VC SOT23 | |
| TVS DIODE 17VWM 28VC SOT23 | |
| TVS DIODE 22VWM 40VC SOT23 | |
| TVS DIODE 26VWM 46VC SOT23 | |
| TVS DIODE 3VWM 8VC SOT23 |
| << Prev | Next >> |