DIODES Incorporated Schottky 30V 1A Diode and Rectifier PD3S130LQ-7

Description
DIODE SCHOTTKY 30V 1A PWRDI323 Product overview: PD3S130LQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S130LQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 1A PWRDI323 Product overview: PD3S130LQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S130LQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1A Diode and Rectifier - 280-PD3S130LQ-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-PD3S130LQ-7
Schottky 30V 1A Diode and Rectifier 280-PD3S130LQ-7
DIODE SCHOTTKY 30V 1A PWRDI323 Product overview: PD3S130LQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S130LQ-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A PWRDI323 Product overview: PD3S130LQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S130LQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367199-PD3S130LQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367199-PD3S130LQ-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367199-PD3S130LQ-7
Win Source Part Number: 1367199-PD3S130LQ-7 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: PowerDI™ 323 Supplier Device Package: PowerDI™ 323 Base Product Number: PD3S130 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 420 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 1.5 mA @ 30 V Capacitance @ Vr, F: 40pF @ 10V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C

Win Source Part Number: 1367199-PD3S130LQ-7
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: PowerDI™ 323
Supplier Device Package: PowerDI™ 323
Base Product Number: PD3S130
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 420 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1.5 mA @ 30 V
Capacitance @ Vr, F: 40pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C

Buy Now Datasheet
Single Diodes - PD3S130LQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PD3S130LQ-7DITR-ND
Single Diodes PD3S130LQ-7DITR-ND
Diode Schottky 30V 1A Surface Mount PowerDI™ 323

Diode Schottky 30V 1A Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Diodes - PD3S130LQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PD3S130LQ-7DICT-ND
Single Diodes PD3S130LQ-7DICT-ND
Diode Schottky 30V 1A Surface Mount PowerDI™ 323

Diode Schottky 30V 1A Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Diodes - PD3S130LQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PD3S130LQ-7DIDKR-ND
Single Diodes PD3S130LQ-7DIDKR-ND
Diode Schottky 30V 1A Surface Mount PowerDI™ 323

Diode Schottky 30V 1A Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Diodes - PD3S130LQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PD3S130LQ-7
Single Diodes PD3S130LQ-7
DIODE SCHOTTKY 30V 1A PWRDI323

DIODE SCHOTTKY 30V 1A PWRDI323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PD3S130LQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PD3S130LQ-7
Discrete Semiconductor Products - Diodes - Rectifiers PD3S130LQ-7
DIODE SCHOTTKY 30V 1A PWRDI323

DIODE SCHOTTKY 30V 1A PWRDI323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-PD3S130LQ-7 1367199-PD3S130LQ-7 PD3S130LQ-7DITR-ND PD3S130LQ-7 PD3S130LQ-7
Product Name Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PowerDI™ 323 PowerDI™ 323
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRF40A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details