Kyocera Corporation Diodes, Rectifiers - Arrays - PD100KN16 PD100KN16

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 930173-PD100KN16 Features: Diode Array 1 Pair Series Connection Standard 1600 V 100A Chassis Mount Module Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Package: Module Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 930173-PD100KN16 Features: Diode Array 1 Pair Series Connection Standard 1600 V 100A Chassis Mount Module Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Package: Module Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - PD100KN16 - 930173-PD100KN16 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - PD100KN16
930173-PD100KN16
Diodes, Rectifiers - Arrays - PD100KN16 930173-PD100KN16
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 930173-PD100KN16 Features: Diode Array 1 Pair Series Connection Standard 1600 V 100A Chassis Mount Module Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Package: Module Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 930173-PD100KN16
Features: Diode Array 1 Pair Series Connection Standard 1600 V 100A Chassis Mount Module
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Package: Module
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - 478-PD100KN16-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
478-PD100KN16-ND
Diode Arrays 478-PD100KN16-ND
Diode Array 1 Pair Series Connection Standard 1600V 100A Chassis Mount Module

Diode Array 1 Pair Series Connection Standard 1600V 100A Chassis Mount Module

Buy Now Datasheet
1.6KV 100A Diode and Rectifier - 286-PD100KN16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 100A Diode and Rectifier
286-PD100KN16
1.6KV 100A Diode and Rectifier 286-PD100KN16
DIODE MODULE GP 1.6KV 100A Product overview: PD100KN16 from KYOCERA AVX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-PD100KN16 can be used for catalog matching and distributor lookup.

DIODE MODULE GP 1.6KV 100A Product overview: PD100KN16 from KYOCERA AVX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-PD100KN16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PD100KN16
Discrete Semiconductor Products - Diodes - Rectifiers PD100KN16
DIODE MODULE GP 1.6KV 100A

DIODE MODULE GP 1.6KV 100A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 930173-PD100KN16 478-PD100KN16-ND 286-PD100KN16 PD100KN16
Product Name Diodes, Rectifiers - Arrays - PD100KN16 Diode Arrays 1.6KV 100A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Array 1 Pair Series Connection Standard 1600 V 100A Chassis Mount Module
Package Module Module Bulk
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data