DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 210 220 230 240 250 259 260 261 262 263 264 265 266 267 268 269 270 271 280 290 300 310 320 330 350 400 417
Product Name Notes
10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
10.5V Clamp 57A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
10.5V Clamp 57A Ipp Tvs Diode Surface Mount SMB
10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount SMB
10.5V Clamp 60A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
103V Clamp 5.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
103V Clamp 5.9A Ipp Tvs Diode Surface Mount SMB
103V Clamp 6.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
108.15V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11.03V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11.3V Clamp 5.9A Ipp Tvs Diode Surface Mount SMB
11.3V Clamp 53.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
11.3V Clamp 53.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11.3V Clamp 53A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
11.3V Clamp 53A Ipp Tvs Diode Surface Mount SMB
11.3V Clamp 54A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
11.3V Clamp 54A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11.3V Clamp 54A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
11.3V Clamp 54A Ipp Tvs Diode Surface Mount SMB
11.3V Clamp 55A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
11.87V Clamp 54A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
113V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
113V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMB
113V Clamp 5.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
113V Clamp 5.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
113V Clamp 5.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
113V Clamp 5.4A Ipp Tvs Diode Surface Mount SMB
113V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
118.65V Clamp 5.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.1V Clamp 49.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
12.1V Clamp 49.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.1V Clamp 5.4A Ipp Tvs Diode Surface Mount SMB
12.1V Clamp 50.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
12.1V Clamp 50.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.1V Clamp 50.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
12.1V Clamp 50A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
12.1V Clamp 50A Ipp Tvs Diode Surface Mount SMB
12.1V Clamp 52A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
12.71V Clamp 50.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
77V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
77V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
77V Clamp 7.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
77V Clamp 7.8A Ipp Tvs Diode Surface Mount SMB
77V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
77V Clamp 7.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
77V Clamp 8.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
79.8V Clamp 7.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
828V Clamp 750mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
828V Clamp 750mA Ipp Tvs Diode Surface Mount SMB
85V Clamp 7.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
85V Clamp 7.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
85V Clamp 7.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
85V Clamp 7.1A Ipp Tvs Diode Surface Mount SMB
85V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
85V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
85V Clamp 7.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
85V Clamp 7.2A Ipp Tvs Diode Surface Mount SMB
85V Clamp 7.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
89.25V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
92V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
92V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
92V Clamp 6.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
92V Clamp 6.5A Ipp Tvs Diode Surface Mount SMB
92V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
92V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
92V Clamp 6.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
92V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
96.6V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 45.4VWM 80.5V DO214AA
TVS DIODE 47.8VWM 77VC DO214AA
TVS DIODE 5.5VWM 10.8V DO214AA
TVS DIODE 5.8VWM 10.5V DO214AA
TVS DIODE 5.8VWM 10.5VC SMB
TVS DIODE 50.2VWM 89VC DO214AA
TVS DIODE 512VWM 828VC DO214AA
TVS DIODE 53VWM 85VC DO214AA
TVS DIODE 55.1VWM 98VC DO214AA
TVS DIODE 58.1VWM 92VC DO214AA
TVS DIODE 6.05VWM 11.7V DO214AA
TVS DIODE 6.4VWM 11.3V DO214AA
TVS DIODE 6.4VWM 11.3VC SMB
TVS DIODE 6.63VWM 12.5V DO214AA
TVS DIODE 60.7VWM 108V DO214AA
TVS DIODE 64.1VWM 103V DO214AA
TVS DIODE 64.1VWM 103VC SMB
TVS DIODE 66.4VWM 118V DO214AA
TVS DIODE 7.02VWM 12.1V DO214AA
TVS DIODE 70.1VWM 113V DO214AA
TVS DIODE 70.1VWM 113VC SMB
TVS SURF MT DO214AA T&R
TVS ZENER UNIDIR 600W 6.8V SMB
TVS, SMB, 150C, 600W, 511V, B

<< Prev Next >>