For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS Diode, 600W, 6.8V DC, Bidirectional, DO-214AA, SMT Product overview: P6SMBJ6.8CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 6.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 6.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ6.8CA can be used for catalog matching and distributor lookup.
TVS DIODE 5.8VWM 10.5VC DO214AA
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ6.8CA | P6SMBJ6.8CALFTR-ND | 144-P6SMBJ6.8CA | P6SMBJ6.8CA |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ6.8CA | TVS Diodes | 600W 6.8V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VR | 5.8 volts | |||
| VBR | 6.45 to 7.14 volts | 6.45 volts | 6.45 volts | |
| PD | 600000 milliwatts | |||
| Configuration | Single | Single |