Vishay Precision Group Bridge Rectifiers PB3508-E3/45

Description
Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ PB
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ PB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - PB3508-E3/45GIGI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
PB3508-E3/45GIGI-ND
Bridge Rectifiers PB3508-E3/45GIGI-ND
Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ PB

Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ PB

Buy Now Datasheet
Bridge Rectifiers - PB3508-E3/45 - 1235380-PB3508-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - PB3508-E3/45
1235380-PB3508-E3/45
Bridge Rectifiers - PB3508-E3/45 1235380-PB3508-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1235380-PB3508-E3/45 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, PB Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 10μA @ 800V Family Name: PB3508 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: isoCINK+ PB Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 17.5A Alternative Parts (Cross-Reference): CBR4MF-L080; UD4KB80; CBR4F-L080; Introduction Date: September 25, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1235380-PB3508-E3/45
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, PB
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Family Name: PB3508
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: isoCINK+ PB
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 17.5A
Alternative Parts (Cross-Reference): CBR4MF-L080; UD4KB80; CBR4F-L080;
Introduction Date: September 25, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
800V 35A Diode and Rectifier - 299-PB3508-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 35A Diode and Rectifier
299-PB3508-E3/45
800V 35A Diode and Rectifier 299-PB3508-E3/45
BRIDGE RECT 1P 800V 35A PB Product overview: PB3508-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-PB3508-E3/45 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1P 800V 35A PB Product overview: PB3508-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-PB3508-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - PB3508-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
PB3508-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers PB3508-E3/45
BRIDGE RECT 1P 800V 35A PB

BRIDGE RECT 1P 800V 35A PB

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
PB3508-E3/45
Bridge Rectifiers PB3508-E3/45
Bridge Rectifiers 35A,800V Enhanced Power Bridge

Bridge Rectifiers 35A,800V Enhanced Power Bridge

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number PB3508-E3/45GIGI-ND 1235380-PB3508-E3/45 299-PB3508-E3/45 PB3508-E3/45 PB3508-E3/45
Product Name Bridge Rectifiers Bridge Rectifiers - PB3508-E3/45 800V 35A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, PB Tube SIP-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data