Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
MICRO COMMERCIAL COMPONENTS CORP.
PB5008-BP -- BRIDGE RECTIFIERS
Micro Commercial Components Corp.
Bridge Rectifiers
PB5008-BP
Description
BRIDGE RECT 1PHASE 800V 50A PB
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
BRIDGE RECT 1PHASE 800V 50A PB
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
353-PB5008-BP-ND
Bridge Rectifiers
353-PB5008-BP-ND
BRIDGE RECT 1PHASE 800V 50A PB
BRIDGE RECT 1PHASE 800V 50A PB
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Rectifiers
Product Number
353-PB5008-BP-ND
Product Name
Bridge Rectifiers
Rectifier Configuration / Technology
Bridge
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Rectifier Diodes
3PF8
Specs
I
FSM
76 amps
I
F
3250 mA
t
rr
300 ns
View Details
Sensata Technologies
Bridge Rectifiers
M50100TB1200
Specs
Rectifier Configuration / Technology
Bridge
Package
Module
RoHS Compliant
RoHS
View Details
6
suppliers
Nexperia B.V.
RF Diodes - 1PS66SB17,115
1PS66SB17,115
Specs
Diode Type
Schottky; Schottky - 3 Independent
Life Cycle Stage
Active
Package
SOT-666
View Details
4
suppliers
Infineon Technologies AG
Automotive 85V 0.2A Diode and Rectifier
BAS28 E6327
View Details
2
suppliers