DIODES Incorporated Single Diodes PD3S220L-7

Description
Diode Schottky 20V 2A Surface Mount PowerDI™ 323
Request a Quote Datasheet
Description
Diode Schottky 20V 2A Surface Mount PowerDI™ 323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-PD3S220L-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-PD3S220L-7TR-ND
Single Diodes 31-PD3S220L-7TR-ND
Diode Schottky 20V 2A Surface Mount PowerDI™ 323

Diode Schottky 20V 2A Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Diodes - 31-PD3S220L-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-PD3S220L-7DKR-ND
Single Diodes 31-PD3S220L-7DKR-ND
Diode Schottky 20V 2A Surface Mount PowerDI™ 323

Diode Schottky 20V 2A Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Diodes - 31-PD3S220L-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-PD3S220L-7CT-ND
Single Diodes 31-PD3S220L-7CT-ND
Diode Schottky 20V 2A Surface Mount PowerDI™ 323

Diode Schottky 20V 2A Surface Mount PowerDI™ 323

Buy Now Datasheet
Schottky 20V 2A Diode and Rectifier - 280-PD3S220L-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 2A Diode and Rectifier
280-PD3S220L-7
Schottky 20V 2A Diode and Rectifier 280-PD3S220L-7
DIODE SCHOTTKY 20V 2A PWRDI323 Product overview: PD3S220L-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S220L-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 2A PWRDI323 Product overview: PD3S220L-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S220L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PD3S220L-7 - 1087109-PD3S220L-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PD3S220L-7
1087109-PD3S220L-7
Diodes, Rectifiers - Single - PD3S220L-7 1087109-PD3S220L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1087109-PD3S220L-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 490mV @ 2A Current - Reverse Leakage @ Vr: 160μA @ 20V Capacitance @ Vr, F: 46pF @ 10V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087109-PD3S220L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 2A
Current - Reverse Leakage @ Vr: 160μA @ 20V
Capacitance @ Vr, F: 46pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PD3S220L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PD3S220L-7
Discrete Semiconductor Products - Diodes - Rectifiers PD3S220L-7
DIODE SCHOTTKY 20V 2A PWRDI323

DIODE SCHOTTKY 20V 2A PWRDI323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PD3S220L-7
Schottky Diodes & Rectifiers PD3S220L-7
Schottky Diodes & Rectifiers 2.0A 20V

Schottky Diodes & Rectifiers 2.0A 20V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 31-PD3S220L-7TR-ND 280-PD3S220L-7 1087109-PD3S220L-7 PD3S220L-7 PD3S220L-7
Product Name Single Diodes Schottky 20V 2A Diode and Rectifier Diodes, Rectifiers - Single - PD3S220L-7 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data