DIODES Incorporated 30V 500MW Zener Diode PD3Z284C30-7

Description
DIODE ZENER 30V 500MW POWERDI323 Product overview: PD3Z284C30-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C30-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 30V 500MW POWERDI323 Product overview: PD3Z284C30-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C30-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 500MW Zener Diode - 287-PD3Z284C30-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 500MW Zener Diode
287-PD3Z284C30-7
30V 500MW Zener Diode 287-PD3Z284C30-7
DIODE ZENER 30V 500MW POWERDI323 Product overview: PD3Z284C30-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C30-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 500MW POWERDI323 Product overview: PD3Z284C30-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C30-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-PD3Z284C30-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-PD3Z284C30-7TR-ND
Single Zener Diodes 31-PD3Z284C30-7TR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Diodes - Zener - Single - PD3Z284C30-7 - 026620-PD3Z284C30-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PD3Z284C30-7
026620-PD3Z284C30-7
Diodes - Zener - Single - PD3Z284C30-7 026620-PD3Z284C30-7
Manufacturer: Diodes Incorporated Win Source Part Number: 026620-PD3Z284C30-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 21V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 026620-PD3Z284C30-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 21V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: PowerDI 323
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PD3Z284C30-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PD3Z284C30-7
Discrete Semiconductor Products - Diodes - Zener PD3Z284C30-7
DIODE ZENER 30V 500MW POWERDI323

DIODE ZENER 30V 500MW POWERDI323

Supplier's Site
Single Zener Diodes - PD3Z284C30-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PD3Z284C30-7
Single Zener Diodes PD3Z284C30-7
DIODE ZENER 30V 500MW POWERDI323

DIODE ZENER 30V 500MW POWERDI323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
PD3Z284C30-7
Zener Diodes PD3Z284C30-7
Zener Diodes 30V 500mW

Zener Diodes 30V 500mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-PD3Z284C30-7 31-PD3Z284C30-7TR-ND 026620-PD3Z284C30-7 PD3Z284C30-7 PD3Z284C30-7 PD3Z284C30-7
Product Name 30V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - PD3Z284C30-7 Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Package Tape & Reel (TR) PowerDI 323 PowerDITM 323 PowerDI™ 323 PowerDI 323
RoHS Compliant RoHS
VZ 30 volts 30 volts 30 volts 30 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data