Linear Systems Single Diodes PAD100 DFN 8L ROHS

Description
DIODE STANDARD 30V 10MA 8DFN
Request a Quote Datasheet
Description
DIODE STANDARD 30V 10MA 8DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4004-PAD100DFN8LROHSDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 30V 10MA 8DFN

DIODE STANDARD 30V 10MA 8DFN

Buy Now Datasheet
Single Diodes - 4004-PAD100DFN8LROHSCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 30V 10MA 8DFN

DIODE GEN PURP 30V 10MA 8DFN

Buy Now Datasheet
Single Diodes - 4004-PAD100DFN8LROHSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 30V 10mA Surface Mount 8-DFN (2x2)

Diode Standard 30V 10mA Surface Mount 8-DFN (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 4004-PAD100DFN8LROHSDKR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4971 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 132 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diode Arrays - BAS40-06WF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
3 suppliers