8-Ch Unidirectional TVS Diode Array, 5.5V, 47pF, WLCSP10 Product overview: PACDN1408CG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 47pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 47pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PACDN1408CG can be used for catalog matching and distributor lookup.
8V Clamp Ipp Tvs Diode Surface Mount 10-WLCSP (3.1x1.15)
TVS DIODE 5.5VWM 8VC 10WLCSP
TVS DIODE 5.5VWM 8VC 10WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-PACDN1408CG | PACDN1408CGOSTR-ND | PACDN1408CG | PACDN1408CG |
| Product Name | 5.5V 47pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | 10-WFBGA, WLCSP | 10-WLCSP (3.1x1.15) | 10-WFBGA, WLCSP |