DIODES Incorporated Diodes - Zener - Single - PD3Z284C12-7 PD3Z284C12-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026612-PD3Z284C12-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 10 Ohm Family Name: PD3Z284C12 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): PLZ12C-G3/H; PLZ12B-G3/H; PLZ12B-HG3/H; Introduction Date: February 20, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026612-PD3Z284C12-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 10 Ohm Family Name: PD3Z284C12 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): PLZ12C-G3/H; PLZ12B-G3/H; PLZ12B-HG3/H; Introduction Date: February 20, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - PD3Z284C12-7 - 026612-PD3Z284C12-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PD3Z284C12-7
026612-PD3Z284C12-7
Diodes - Zener - Single - PD3Z284C12-7 026612-PD3Z284C12-7
Manufacturer: Diodes Incorporated Win Source Part Number: 026612-PD3Z284C12-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 10 Ohm Family Name: PD3Z284C12 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): PLZ12C-G3/H; PLZ12B-G3/H; PLZ12B-HG3/H; Introduction Date: February 20, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 026612-PD3Z284C12-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 10 Ohm
Family Name: PD3Z284C12
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: PowerDI 323
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): PLZ12C-G3/H; PLZ12B-G3/H; PLZ12B-HG3/H;
Introduction Date: February 20, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
12V 500MW Zener Diode - 287-PD3Z284C12-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 500MW Zener Diode
287-PD3Z284C12-7
12V 500MW Zener Diode 287-PD3Z284C12-7
DIODE ZENER 12V 500MW POWERDI323 Product overview: PD3Z284C12-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C12-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 500MW POWERDI323 Product overview: PD3Z284C12-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C12-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-PD3Z284C12-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-PD3Z284C12-7CT-ND
Single Zener Diodes 31-PD3Z284C12-7CT-ND
Zener Diode 12V 500mW ±5% Surface Mount PowerDI™ 323

Zener Diode 12V 500mW ±5% Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Zener Diodes - 31-PD3Z284C12-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-PD3Z284C12-7TR-ND
Single Zener Diodes 31-PD3Z284C12-7TR-ND
Zener Diode 12V 500mW ±5% Surface Mount PowerDI™ 323

Zener Diode 12V 500mW ±5% Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Zener Diodes - 31-PD3Z284C12-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-PD3Z284C12-7DKR-ND
Single Zener Diodes 31-PD3Z284C12-7DKR-ND
Zener Diode 12V 500mW ±5% Surface Mount PowerDI™ 323

Zener Diode 12V 500mW ±5% Surface Mount PowerDI™ 323

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
PD3Z284C12-7
Zener Diodes PD3Z284C12-7
Zener Diodes 500MW 12V

Zener Diodes 500MW 12V

Buy Now Datasheet
Single Zener Diodes - PD3Z284C12-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PD3Z284C12-7
Single Zener Diodes PD3Z284C12-7
DIODE ZENER 12V 500MW POWERDI323

DIODE ZENER 12V 500MW POWERDI323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PD3Z284C12-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PD3Z284C12-7
Discrete Semiconductor Products - Diodes - Zener PD3Z284C12-7
DIODE ZENER 12V 500MW POWERDI323

DIODE ZENER 12V 500MW POWERDI323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 026612-PD3Z284C12-7 287-PD3Z284C12-7 31-PD3Z284C12-7CT-ND PD3Z284C12-7 PD3Z284C12-7 PD3Z284C12-7
Product Name Diodes - Zener - Single - PD3Z284C12-7 12V 500MW Zener Diode Single Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package PowerDI 323 Tape & Reel (TR) PowerDI 323 PowerDI™ 323 PowerDITM 323
VZ 12 volts 12 volts 12 volts 12 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data