Manufacturer: Diodes Incorporated
Win Source Part Number: 026640-PDS540-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 5A
Current - Reverse Leakage @ Vr: 250μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Family Name: PDS540
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SV540 T/R13; SV540 T/R7; SS5P4HM3/87A; SS5P4HM3/86A;
Introduction Date: January 28, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Diode Schottky 40V 5A Surface Mount PowerDI™ 5
Diode Schottky 40V 5A Surface Mount PowerDI™ 5
Diode Schottky 40V 5A Surface Mount PowerDI™ 5
DIODE SCHOTTKY 40V 5A POWERDI5 Product overview: PDS540-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS540-13 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 5A POWERDI5
DIODE SCHOTTKY 40V 5A POWERDI5
Schottky Diodes & Rectifiers 5.0A 40V LFF
SCHOTTKY RECTIFIER, 5A, 40V, POWERDI; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single
40V 520mV@5A 5A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 026640-PDS540-13 | PDS540DITR-ND | 280-PDS540-13 | PDS540-13 | PDS540-13 | PDS540-13 | 25R4906 | PDS540-13 |
| Product Name | Diodes, Rectifiers - Single - PDS540-13 | Single Diodes | Schottky 40V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 5A, 40V, Powerdi; Repetitive Peak Reverse Voltage Diodes Inc. | Diodes >> Schottky Barrier Diodes (SBD) |
| Life Cycle Stage | Active | Active | ||||||
| Package | PowerDI 5 | Tape & Reel (TR) | PowerDI™ 5 | POWERDI-5 | SMD | |||
| VF | 0.5200 volts | 0.5200 volts | 0.5200 volts | 0.5200 volts | 0.5200 volts | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |