The PDS760Q-13 is a Schottky Barrier Rectifier designed for automotive applications, featuring a maximum reverse voltage of 60V and a forward current rating of 7A. It is characterized by low power loss and high efficiency, making it suitable for high-frequency inverters, free wheeling, and polarity protection applications. The device has a low reverse leakage current of 200mA at 125°C and a maximum forward voltage drop of 0.62V at 7A. The rectifier is housed in a PowerDI5 package, which is made from a molded plastic material that is UL flammability classified as 94V-0. It is compliant with RoHS and is considered a "Green" device, being halogen and antimony-free. The PDS760Q-13 is AEC-Q101 qualified, ensuring it meets stringent automotive standards, and is manufactured in IATF 16949 certified facilities. The product is available in tape and reel packaging, with a quantity of 5000 units per reel. Engineers looking for a reliable rectifier for automotive or high-frequency applications may find the PDS760Q-13 to be a suitable choice due to its robust specifications and compliance with industry standards.
Diode Schottky 60V 7A Surface Mount PowerDI™ 5
Diode Schottky 60V 7A Surface Mount PowerDI™ 5
Diode Schottky 60V 7A Surface Mount PowerDI™ 5
DIODE SCHOTTKY 60V 7A POWERDI5 Product overview: PDS760Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS760Q-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 849725-PDS760Q-13
Series: Automotive, AEC-Q101
Features: Diode 60 V
Package: Reel - TR
Family Name: PDS760
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: PDS760Q-13DICT, PDS760Q-13DITR, PDS760Q-13DIDKR
Schottky Diodes & Rectifiers 7A Schottky 60Vrrm 275A 0.62Vf 1050pF
SCHOTTKY RECT, SINGLE, 60V, POWERDI 5; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):7A; Diode Configuration:Single
DIODE SCHOTTKY 60V 7A POWERDI5
DIODE SCHOTTKY 60V 7A POWERDI5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | PDS760Q-13DIDKR-ND | 280-PDS760Q-13 | 849725-PDS760Q-13 | PDS760Q-13 | 07AH4469 | PDS760Q-13 | PDS760Q-13 |
| Product Name | Single Diodes | Schottky 60V 7A Diode and Rectifier | Diodes, Rectifiers - Single - PDS760Q-13 | Schottky Diodes & Rectifiers | Schottky Rect, Single, 60V, Powerdi 5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -55 C (-67 F) | |||||
| Package | Tape & Reel (TR) | POWERDI5 | PowerDI 5 | PowerDI™ 5 | |||
| RoHS Compliant | RoHS |