Micro Commercial Components Corp. Bridge Rectifiers PB61-BP

Description
Bridge Rectifier Single Phase Standard 100V Through Hole PB-6
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 100V Through Hole PB-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - PB61-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
PB61-BPMS-ND
Bridge Rectifiers PB61-BPMS-ND
Bridge Rectifier Single Phase Standard 100V Through Hole PB-6

Bridge Rectifier Single Phase Standard 100V Through Hole PB-6

Buy Now Datasheet
Fort Worth, TX, USA
6A 100V SINGLE PHASE BRIDGE RECTIFIER, PB-6, BULK
70055713
6A 100V SINGLE PHASE BRIDGE RECTIFIER, PB-6, BULK 70055713
Features: Low Forward Voltage and Any Mounting Position Surge Overload Rating Of 150 Amps Silver Plated Copper Leads Lead Free Finish Case Material: Molded Plastic. UL Flammability, Classification Rating 94V-0 and MSL Rating 1 Maximum Ratings: Operating Temperature: –55°C to +150°C Storage Temperature: –55°C to +150°C Typical Thermal Resistance 2.2°C/W Junction to Case UL Recognized File # E165989

Features:

  • Low Forward Voltage and Any Mounting Position
  • Surge Overload Rating Of 150 Amps
  • Silver Plated Copper Leads
  • Lead Free Finish
  • Case Material: Molded Plastic. UL Flammability, Classification Rating 94V-0 and MSL Rating 1
    Maximum Ratings:
  • Operating Temperature: –55°C to +150°C
  • Storage Temperature: –55°C to +150°C
  • Typical Thermal Resistance 2.2°C/W Junction to Case
  • UL Recognized File # E165989
Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - PB61-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
PB61-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers PB61-BP
BRIDGE RECT 1PHASE 100V 6A PB-6

BRIDGE RECT 1PHASE 100V 6A PB-6

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
PB61-BP
Bridge Rectifiers PB61-BP
Bridge Rectifiers 50V 6A

Bridge Rectifiers 50V 6A

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Rectifiers
Product Number PB61-BPMS-ND 70055713 PB61-BP PB61-BP
Product Name Bridge Rectifiers 6A 100V SINGLE PHASE BRIDGE RECTIFIER, PB-6, BULK Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge
Package 4-Square, PB-6 PB-6 PB-6
Tj -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
IFSM 150 amps
Unlock Full Specs
to access all available technical data