DIODES Incorporated Diodes - Zener - Single - PD3Z284C13-7 PD3Z284C13-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026613-PD3Z284C13-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026613-PD3Z284C13-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - PD3Z284C13-7 - 026613-PD3Z284C13-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PD3Z284C13-7
026613-PD3Z284C13-7
Diodes - Zener - Single - PD3Z284C13-7 026613-PD3Z284C13-7
Manufacturer: Diodes Incorporated Win Source Part Number: 026613-PD3Z284C13-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 026613-PD3Z284C13-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: PowerDI 323
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
13V 500MW Zener Diode - 287-PD3Z284C13-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 500MW Zener Diode
287-PD3Z284C13-7
13V 500MW Zener Diode 287-PD3Z284C13-7
DIODE ZENER 13V 500MW POWERDI323 Product overview: PD3Z284C13-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C13-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 500MW POWERDI323 Product overview: PD3Z284C13-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C13-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - PD3Z284C13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C13DITR-ND
Single Zener Diodes PD3Z284C13DITR-ND
Zener Diode 13V 500mW ±5% Surface Mount PowerDI™ 323

Zener Diode 13V 500mW ±5% Surface Mount PowerDI™ 323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PD3Z284C13-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PD3Z284C13-7
Discrete Semiconductor Products - Diodes - Zener PD3Z284C13-7
DIODE ZENER 13V 500MW POWERDI323

DIODE ZENER 13V 500MW POWERDI323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PD3Z284C13-7
Zener Diodes PD3Z284C13-7
Zener Diodes 13V 500mW

Zener Diodes 13V 500mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 026613-PD3Z284C13-7 287-PD3Z284C13-7 PD3Z284C13DITR-ND PD3Z284C13-7 PD3Z284C13-7
Product Name Diodes - Zener - Single - PD3Z284C13-7 13V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package PowerDI 323 Tape & Reel (TR) PowerDITM 323 PowerDI 323
VZ 13 volts 13 volts 13 volts
ZZT 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data