DIODES Incorporated Schottky 200V 3A Diode and Rectifier PDS3200Q-13

Description
DIODE SCHOTTKY 200V 3A POWERDI5 Product overview: PDS3200Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS3200Q-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 200V 3A POWERDI5 Product overview: PDS3200Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS3200Q-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 200V 3A Diode and Rectifier
280-PDS3200Q-13
Schottky 200V 3A Diode and Rectifier 280-PDS3200Q-13
DIODE SCHOTTKY 200V 3A POWERDI5 Product overview: PDS3200Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS3200Q-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V 3A POWERDI5 Product overview: PDS3200Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS3200Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - PDS3200Q-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PDS3200Q-13DITR-ND
Single Diodes PDS3200Q-13DITR-ND
Diode Schottky 200V 3A Surface Mount PowerDI™ 5

Diode Schottky 200V 3A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - PDS3200Q-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PDS3200Q-13DIDKR-ND
Single Diodes PDS3200Q-13DIDKR-ND
Diode Schottky 200V 3A Surface Mount PowerDI™ 5

Diode Schottky 200V 3A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - PDS3200Q-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PDS3200Q-13DICT-ND
Single Diodes PDS3200Q-13DICT-ND
Diode Schottky 200V 3A Surface Mount PowerDI™ 5

Diode Schottky 200V 3A Surface Mount PowerDI™ 5

Buy Now Datasheet
Diodes, Rectifiers - Single - PDS3200Q-13 - 888828-PDS3200Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PDS3200Q-13
888828-PDS3200Q-13
Diodes, Rectifiers - Single - PDS3200Q-13 888828-PDS3200Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 888828-PDS3200Q-13 Series: Automotive, AEC-Q101 Features: Diode Schottky 200 V 3A Surface Mount PowerDI™ 5 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: PowerDI™ 5 Package: Reel - TR Mounting: Surface Mount Family Name: PDS3200 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: PDS3200Q-13DICT, PDS3200Q-13DIDKR, PDS3200Q-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 888828-PDS3200Q-13
Series: Automotive, AEC-Q101
Features: Diode Schottky 200 V 3A Surface Mount PowerDI™ 5
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: PowerDI™ 5
Package: Reel - TR
Mounting: Surface Mount
Family Name: PDS3200
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: PDS3200Q-13DICT, PDS3200Q-13DIDKR, PDS3200Q-13DITR

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PDS3200Q-13
Schottky Diodes & Rectifiers PDS3200Q-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Single Diodes - PDS3200Q-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PDS3200Q-13
Single Diodes PDS3200Q-13
DIODE SCHOTTKY 200V 3A POWERDI5

DIODE SCHOTTKY 200V 3A POWERDI5

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PDS3200Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PDS3200Q-13
Discrete Semiconductor Products - Diodes - Rectifiers PDS3200Q-13
DIODE SCHOTTKY 200V 3A POWERDI5

DIODE SCHOTTKY 200V 3A POWERDI5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-PDS3200Q-13 PDS3200Q-13DITR-ND 888828-PDS3200Q-13 PDS3200Q-13 PDS3200Q-13 PDS3200Q-13
Product Name Schottky 200V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - PDS3200Q-13 Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PowerDI™ 5 PowerDI™ 5
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SM2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Rectifier Assembly - FP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 280-8EWF12SPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers