Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ75A P6SMBJ75A

Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet
Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ75A - P6SMBJ75A - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ75A
P6SMBJ75A
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ75A P6SMBJ75A
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

Supplier's Site
TVS Diodes - P6SMBJ75ALFTR-ND - DigiKey
Thief River Falls, MN, United States
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
600W 64.1V TVS Protection Diode
144-P6SMBJ75A
600W 64.1V TVS Protection Diode 144-P6SMBJ75A
Trans Voltage Suppressor Diode, 600W, 64.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, PLASTIC PACKAGE-2 Product overview: P6SMBJ75A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 64.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 64.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ75A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 64.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, PLASTIC PACKAGE-2 Product overview: P6SMBJ75A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 64.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 64.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ75A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMBJ75A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMBJ75A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMBJ75A
TVS SMB 75V 600W UNIDIR

TVS SMB 75V 600W UNIDIR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMBJ75A P6SMBJ75ALFTR-ND 144-P6SMBJ75A P6SMBJ75A
Product Name Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ75A TVS Diodes 600W 64.1V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS
VR 64.1 volts
VBR 71.3 to 78.8 volts 71.3 volts 71.3 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data