DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single PD3S230HQ-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1325769-PD3S230HQ-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 2 A Current - Reverse Leakage @ Vr: 100 µA @ 30 V Capacitance @ Vr, F: 40pF @ 10V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: PowerDI™ 323 Case / Package: PowerDI™ 323 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: PD3S230HQ-7DIDKR,PD3 S230HQ-7DICT,PD3S230 HQ-7DITR Base Product Number: PD3S230 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1325769-PD3S230HQ-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 2 A Current - Reverse Leakage @ Vr: 100 µA @ 30 V Capacitance @ Vr, F: 40pF @ 10V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: PowerDI™ 323 Case / Package: PowerDI™ 323 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: PD3S230HQ-7DIDKR,PD3 S230HQ-7DICT,PD3S230 HQ-7DITR Base Product Number: PD3S230 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325769-PD3S230HQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325769-PD3S230HQ-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325769-PD3S230HQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1325769-PD3S230HQ-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 2 A Current - Reverse Leakage @ Vr: 100 µA @ 30 V Capacitance @ Vr, F: 40pF @ 10V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: PowerDI™ 323 Case / Package: PowerDI™ 323 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: PD3S230HQ-7DIDKR,PD3 S230HQ-7DICT,PD3S230 HQ-7DITR Base Product Number: PD3S230 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1325769-PD3S230HQ-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 2 A
Current - Reverse Leakage @ Vr: 100 µA @ 30 V
Capacitance @ Vr, F: 40pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: PowerDI™ 323
Case / Package: PowerDI™ 323
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: PD3S230HQ-7DIDKR,PD3S230HQ-7DICT,PD3S230HQ-7DITR
Base Product Number: PD3S230
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - PD3S230HQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PD3S230HQ-7DITR-ND
Single Diodes PD3S230HQ-7DITR-ND
Diode Schottky 30V 2A Surface Mount PowerDI™ 323

Diode Schottky 30V 2A Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Diodes - PD3S230HQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PD3S230HQ-7DIDKR-ND
Single Diodes PD3S230HQ-7DIDKR-ND
Diode Schottky 30V 2A Surface Mount PowerDI™ 323

Diode Schottky 30V 2A Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Diodes - PD3S230HQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PD3S230HQ-7DICT-ND
Single Diodes PD3S230HQ-7DICT-ND
Diode Schottky 30V 2A Surface Mount PowerDI™ 323

Diode Schottky 30V 2A Surface Mount PowerDI™ 323

Buy Now Datasheet
Schottky 30V 2A Diode and Rectifier - 280-PD3S230HQ-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-PD3S230HQ-7
Schottky 30V 2A Diode and Rectifier 280-PD3S230HQ-7
DIODE SCHOTTKY 30V 2A PWRDI323 Product overview: PD3S230HQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S230HQ-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A PWRDI323 Product overview: PD3S230HQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S230HQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PD3S230HQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PD3S230HQ-7
Discrete Semiconductor Products - Diodes - Rectifiers PD3S230HQ-7
DIODE SCHOTTKY 30V 2A PWRDI323

DIODE SCHOTTKY 30V 2A PWRDI323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PD3S230HQ-7
Schottky Diodes & Rectifiers PD3S230HQ-7
Schottky Diodes & Rectifiers 2.0A Schottky 30Vrrm 30A IFSM 0.6Vf 30Vr

Schottky Diodes & Rectifiers 2.0A Schottky 30Vrrm 30A IFSM 0.6Vf 30Vr

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - PD3S230HQ-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
PD3S230HQ-7
Diodes >> Schottky Barrier Diodes (SBD) PD3S230HQ-7
30V 600mV@2A 2A Power-DI-323 Schottky Barrier Diodes (SBD) ROHS

30V 600mV@2A 2A Power-DI-323 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - PD3S230HQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PD3S230HQ-7
Single Diodes PD3S230HQ-7
DIODE SCHOTTKY 30V 2A PWRDI323

DIODE SCHOTTKY 30V 2A PWRDI323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 1325769-PD3S230HQ-7 PD3S230HQ-7DITR-ND 280-PD3S230HQ-7 PD3S230HQ-7 PD3S230HQ-7 PD3S230HQ-7 PD3S230HQ-7
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 30V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Single Diodes
Package PowerDI™ 323 Tape & Reel (TR) PowerDI123 PowerDI™ 323
Unlock Full Specs
to access all available technical data