DIODES Incorporated Schottky 40V 3A Diode and Rectifier PDS340-13

Description
DIODE SCHOTTKY 40V 3A POWERDI5 Product overview: PDS340-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS340-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 3A POWERDI5 Product overview: PDS340-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS340-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 3A Diode and Rectifier - 280-PDS340-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-PDS340-13
Schottky 40V 3A Diode and Rectifier 280-PDS340-13
DIODE SCHOTTKY 40V 3A POWERDI5 Product overview: PDS340-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS340-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A POWERDI5 Product overview: PDS340-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS340-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - PDS340DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PDS340DITR-ND
Single Diodes PDS340DITR-ND
Diode Schottky 40V 3A Surface Mount PowerDI™ 5

Diode Schottky 40V 3A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - PDS340DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PDS340DIDKR-ND
Single Diodes PDS340DIDKR-ND
Diode Schottky 40V 3A Surface Mount PowerDI™ 5

Diode Schottky 40V 3A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - PDS340DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PDS340DICT-ND
Single Diodes PDS340DICT-ND
Diode Schottky 40V 3A Surface Mount PowerDI™ 5

Diode Schottky 40V 3A Surface Mount PowerDI™ 5

Buy Now Datasheet
Diodes, Rectifiers - Single - PDS340-13 - 026636-PDS340-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PDS340-13
026636-PDS340-13
Diodes, Rectifiers - Single - PDS340-13 026636-PDS340-13
Manufacturer: Diodes Incorporated Win Source Part Number: 026636-PDS340-13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 490mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 026636-PDS340-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PDS340-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PDS340-13
Discrete Semiconductor Products - Diodes - Rectifiers PDS340-13
DIODE SCHOTTKY 40V 3A POWERDI5

DIODE SCHOTTKY 40V 3A POWERDI5

Supplier's Site
Single Diodes - PDS340-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PDS340-13
Single Diodes PDS340-13
DIODE SCHOTTKY 40V 3A POWERDI5

DIODE SCHOTTKY 40V 3A POWERDI5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PDS340-13
Schottky Diodes & Rectifiers PDS340-13
Schottky Diodes & Rectifiers 3.0A 40V LF

Schottky Diodes & Rectifiers 3.0A 40V LF

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - PDS340-13 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
PDS340-13
Diodes >> Schottky Barrier Diodes (SBD) PDS340-13
40V 490mV@3A 3A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS

40V 490mV@3A 3A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-PDS340-13 PDS340DITR-ND 026636-PDS340-13 PDS340-13 PDS340-13 PDS340-13 PDS340-13
Product Name Schottky 40V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - PDS340-13 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Package Tape & Reel (TR) PowerDI 5 PowerDI™ 5 POWERDI-5
Unlock Full Specs
to access all available technical data