Manufacturer: Diodes Incorporated
Win Source Part Number: 092710-PDS5100-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 5A
Current - Reverse Leakage @ Vr: 200μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Family Name: PDS5100
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS5P9HM3_A/I; TSPB5H100S S2G; SS5P9HM3/86A;
Introduction Date: January 28, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 100V 5A POWERDI5 Product overview: PDS5100-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS5100-13 can be used for catalog matching and distributor lookup.
Diode Schottky 100V 5A Surface Mount PowerDI™ 5
Diode Schottky 100V 5A Surface Mount PowerDI™ 5
Diode Schottky 100V 5A Surface Mount PowerDI™ 5
Schottky Diodes & Rectifiers 5.0A 100V LFF
SCHOTTKY RECTIFIER, 5A, 100V, POWERDI-5; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single
DIODE SCHOTTKY 100V 5A POWERDI5
100V 790mV@5A 5A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 100V 5A POWERDI5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 092710-PDS5100-13 | 280-PDS5100-13 | PDS5100DIDKR-ND | PDS5100-13 | 25R4904 | PDS5100-13 | PDS5100-13 | PDS5100-13 |
| Product Name | Diodes, Rectifiers - Single - PDS5100-13 | Schottky 100V 5A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 5A, 100V, Powerdi-5; Repetitive Peak Reverse Voltage Diodes Inc. | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | ||||||
| Package | PowerDI 5 | Tape & Reel (TR) | POWERDI-5 | SMD | PowerDI™ 5 | |||
| VF | 0.7900 volts | 0.7900 volts | 0.7900 volts | 0.7900 volts | 0.7900 volts | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |