Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ PB
Diode Rectifier Bridge Single 600V 4.5A
Diode Rectifier Bridge Single 600V 4.5A
Diode Rectifier Bridge Single 600V 4.5A
Bridge Rectifier Diode, 1 Phase, 4.5A, 600V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE PB, 4 PIN Product overview: PB5006-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.5A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-PB5006-E3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1235385-PB5006-E3/45
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Bridge Rectifiers 45 A 600 Volts Enhanced Power
BRIDGE RECT 1P 600V 45A PB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | PB5006-E3/45GI-ND | 8129118P | 8129118 | 299-PB5006-E3/45 | 1235385-PB5006-E3/45 | PB5006-E3/45 | PB5006-E3/45 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | 4.5A 600V Diode and Rectifier | Bridge Rectifiers - PB5006-E3/45 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||
| Package | 4-SIP, PB | PB | Pb | Rail/Tube | SIP-4 | ||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| RoHS Compliant | RoHS | RoHS | RoHS |