DIODES Incorporated 36V 500MW Zener Diode PD3Z284C36-7

Description
DIODE ZENER 36V 500MW POWERDI323 Product overview: PD3Z284C36-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C36-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 36V 500MW POWERDI323 Product overview: PD3Z284C36-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C36-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V 500MW Zener Diode - 287-PD3Z284C36-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 500MW Zener Diode
287-PD3Z284C36-7
36V 500MW Zener Diode 287-PD3Z284C36-7
DIODE ZENER 36V 500MW POWERDI323 Product overview: PD3Z284C36-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C36-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 36V 500MW POWERDI323 Product overview: PD3Z284C36-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C36-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - PD3Z284C36-7 - 117490-PD3Z284C36-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PD3Z284C36-7
117490-PD3Z284C36-7
Diodes - Zener - Single - PD3Z284C36-7 117490-PD3Z284C36-7
Manufacturer: Diodes Incorporated Win Source Part Number: 117490-PD3Z284C36-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 25.2V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 117490-PD3Z284C36-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 25.2V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: PowerDI 323
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - PD3Z284C36DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C36DITR-ND
Single Zener Diodes PD3Z284C36DITR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Single Zener Diodes - 31-PD3Z284C36-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-PD3Z284C36-7TR-ND
Single Zener Diodes 31-PD3Z284C36-7TR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Single Zener Diodes - PD3Z284C36-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PD3Z284C36-7
Single Zener Diodes PD3Z284C36-7
DIODE ZENER 36V 500MW POWERDI323

DIODE ZENER 36V 500MW POWERDI323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PD3Z284C36-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PD3Z284C36-7
Discrete Semiconductor Products - Diodes - Zener PD3Z284C36-7
DIODE ZENER 36V 500MW POWERDI323

DIODE ZENER 36V 500MW POWERDI323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PD3Z284C36-7
Zener Diodes PD3Z284C36-7
Zener Diodes 36V 500mW

Zener Diodes 36V 500mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-PD3Z284C36-7 117490-PD3Z284C36-7 PD3Z284C36DITR-ND PD3Z284C36-7 PD3Z284C36-7 PD3Z284C36-7
Product Name 36V 500MW Zener Diode Diodes - Zener - Single - PD3Z284C36-7 Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) PowerDI 323 PowerDI™ 323 PowerDITM 323 PowerDI 323
RoHS Compliant RoHS
VZ 36 volts 36 volts 36 volts 36 volts
ZZT 60 ohms 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data