For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
TVS DIODE 70.1VWM 113VC DO214AA Product overview: P6SMBJ82CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ82CA can be used for catalog matching and distributor lookup.
113V Clamp 5.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1086096-P6SMBJ82CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 70.1V
Minimum Breakdown Voltage: 77.9V
Max Clamping Voltage: 113V
Peak Pulse Current(Ippm): 5.4A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
TVS DIODE 70.1VWM 113VC DO214AA
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ82CA | 144-P6SMBJ82CA | P6SMBJ82CALFTR-ND | 1086096-P6SMBJ82CA | P6SMBJ82CA |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ82CA | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - P6SMBJ82CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VBR | 77.9 to 86.1 volts | 77.9 volts | 77.9 volts | 77.9 volts | |
| PD | 600000 milliwatts | ||||
| Configuration | Single | Single | |||
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMBJ) |