DIODE SCHOTTK 40V 1A POWERDI 323
DIODE SCHOTT 40V 1A PWRDI323 3K
DIODE SCHOTTK 40V 1A POWERDI 323
DIODE SCHOTT 40V 1A PWRDI323 3K
DIODE SCHOTT 40V 1A PWRDI323 3K
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 31-PD3S140Q-7DKR-ND | PD3S140Q-7 | PD3S140Q-7 |
| Product Name | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |