TVS DIODE 78VWM 126VC DO214AA
TVSDIODE,SMB,78V,600
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-P6SMBJ78CATR-ND | P6SMBJ78CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB/DO-214AA |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 126 volts | 126 volts |