For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
118.65V Clamp 5.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 70.1VWM 118.65VC DO214
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ82 | P6SMBJ82-ND | P6SMBJ82 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ82 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VR | 66.4 volts | ||
| VBR | 73.8 to 90.2 volts | 73.8 volts | 73.8 volts |
| PD | 600000 milliwatts | ||
| Configuration | Single |