Diode Schottky 40V 10A Surface Mount PowerDI™ 5
Diode Schottky 40V 10A Surface Mount PowerDI™ 5
Diode Schottky 40V 10A Surface Mount PowerDI™ 5
DIODE SCHOTTKY 40V 10A POWERDI5 Product overview: PDS1040L-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS1040L-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 092978-PDS1040L-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 10A
Current - Reverse Leakage @ Vr: 600μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Family Name: PDS1040L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS10PH45-E3/87A; V10P45-M3/87A; SS10P5HM3/86A;
Introduction Date: January 07, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 10A 40V LFF
DIODE SCHOTTKY 40V 10A POWERDI5
40V 490mV@10A 10A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS
SCHOTTKY RECTIFIER POWERDI5; Repetitive Peak Reverse Voltage:40V; Average Forward Current:10A; Diode Configuration:Single
DIODE SCHOTTKY 40V 10A POWERDI5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | PDS1040LDIDKR-ND | 280-PDS1040L-13 | 092978-PDS1040L-13 | PDS1040L-13 | PDS1040L-13 | PDS1040L-13 | 25R4896 | PDS1040L-13 |
| Product Name | Single Diodes | Schottky 40V 10A Diode and Rectifier | Diodes, Rectifiers - Single - PDS1040L-13 | Schottky Diodes & Rectifiers | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Rectifier Powerdi5; Repetitive Peak Reverse Voltage Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||||
| Package | Tape & Reel (TR) | PowerDI 5 | POWERDI-5 | PowerDI™ 5 | SMD | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active |