Diode Schottky 30V 200mA (DC) Surface Mount PowerDI™ 323
Diode Schottky 30V 200mA (DC) Surface Mount PowerDI™ 323
Diode Schottky 30V 200mA (DC) Surface Mount PowerDI™ 323
DIODE SCHOTT 30V 200MA PWRDI323 Product overview: PD3S0230-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S0230-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 026604-PD3S0230-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10.7pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 323
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
DIODE SCHOTT 30V 200MA PWRDI323
DIODE SCHOTT 30V 200MA PWRDI323
Schottky Diodes & Rectifiers 200MA 30V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | PD3S0230DICT-ND | 280-PD3S0230-7 | 026604-PD3S0230-7 | PD3S0230-7 | PD3S0230-7 | PD3S0230-7 |
| Product Name | Single Diodes | 30V 200MA Diode and Rectifier | Diodes, Rectifiers - Single - PD3S0230-7 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | |||
| Package | Tape & Reel (TR) | PowerDI 323 | PowerDI™ 323 | POWERDI-323 | ||
| RoHS Compliant | RoHS |