DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 210 220 230 240 250 257 258 259 260 261 262 263 264 265 266 267 268 269 270 280 290 300 310 320 350 400 417
Product Name Notes
33.2V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
33.2V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
33.2V Clamp 18.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
33.2V Clamp 18.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
33.2V Clamp 18.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
33.2V Clamp 18.4A Ipp Tvs Diode Surface Mount SMB
33.2V Clamp 18A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
33.2V Clamp 18A Ipp Tvs Diode Surface Mount SMB
33.2V Clamp 19A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
34.86V Clamp 18.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
344V Clamp 1.74A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
344V Clamp 1.74A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
344V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
344V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
344V Clamp 1.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
344V Clamp 1.8A Ipp Tvs Diode Surface Mount SMB
361.2V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
37.5V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
37.5V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
37.5V Clamp 16.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
37.5V Clamp 16.3A Ipp Tvs Diode Surface Mount SMB
37.5V Clamp 16.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB
39.38V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
41.4V Clamp 14.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
41.4V Clamp 14.4A Ipp Tvs Diode Surface Mount SMB
41.4V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
41.4V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount SMB
41.4V Clamp 15A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
414V Clamp 1.45A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
414V Clamp 1.45A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
414V Clamp 1.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
414V Clamp 1.5A Ipp Tvs Diode Surface Mount SMB
43.47V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
434.7V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
45.7V Clamp 13.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
45.7V Clamp 13.2A Ipp Tvs Diode Surface Mount SMB
45.7V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
45.7V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
45.7V Clamp 13.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
45.7V Clamp 13.3A Ipp Tvs Diode Surface Mount SMB
45.7V Clamp 13.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
47.99V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
482V Clamp 1.24A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
482V Clamp 1.24A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
482V Clamp 1.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
482V Clamp 1.3A Ipp Tvs Diode Surface Mount SMB
49.9V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
49.9V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
49.9V Clamp 12.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
49.9V Clamp 12.2A Ipp Tvs Diode Surface Mount SMB
49.9V Clamp 12.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMB
506.1V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
52.4V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
53.9V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
53.9V Clamp 11.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB
53.9V Clamp 11.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
56.6V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W 20.5V SMD TRANSIENT VOLTAGE
600W 214V SMD TRANSIENT VOLTAGE
600W 23.1V SMD TRANSIENT VOLTAGE
600W 28.2V SMD TRANSIENT VOLTAGE
600W 30.8V SMD TRANSIENT VOLTAGE
P6SMB235A
P6SMB235CA
TVS DIODE 17.8VWM 31.9V DO214AA
TVS DIODE 19.4VWM 34.7V DO214AA
TVS DIODE 20.5VWM 33.2V DO214AA
TVS DIODE 21.8VWM 39.1V DO214AA
TVS DIODE 214VWM 344VC DO214AA
TVS DIODE 214VWM 344VC SMB
TVS DIODE 23.1VWM 37.5V DO214AA
TVS DIODE 23.1VWM 37.5VC SMB
TVS DIODE 24.3VWM 43.5V DO214AA
TVS DIODE 25.6VWM 41.4V DO214AA
TVS DIODE 256VWM 414VC DO214AA
TVS DIODE 26.8VWM 47.7V DO214AA
TVS DIODE 28.2VWM 45.7V DO214AA
TVS DIODE 28.2VWM 45.7VC SMB
TVS DIODE 29.1VWM 52VC DO214AA
TVS DIODE 30.8VWM DO214AA
TVS DIODE 300VWM 482VC DO214AA
TVS DIODE 300VWM 482VC SMB
TVS DIODE 31.6VWM 56.4V DO214AA
TVS DIODE 33.3VWM 53.9V DO214AA
TVS DIODE 33.3VWM 53.9VC SMB
TVS SURF MT DO214AA T&R
TVS ZENER UNIDIR 600W 30V SMB
TVS ZENER UNIDIR 600W 36V SMB

<< Prev Next >>