Manufacturer: Diodes Incorporated
Win Source Part Number: 026637-PDS360-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 620mV @ 3A
Current - Reverse Leakage @ Vr: 150μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Family Name: PDS360
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): PDS360-7; PDS360-13-F ;
Introduction Date: November 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 60V 3A POWERDI5 Product overview: PDS360-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS360-13 can be used for catalog matching and distributor lookup.
Diode Schottky 60V 3A Surface Mount PowerDI™ 5
Diode Schottky 60V 3A Surface Mount PowerDI™ 5
Diode Schottky 60V 3A Surface Mount PowerDI™ 5
DIODE SCHOTTKY 60V 3A POWERDI5
Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER
SCHOTTKY RECTIFIER, 3A, 60V, POWERDI 5; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single
60V 760mV@6A 3A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 60V 3A POWERDI5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 026637-PDS360-13 | 280-PDS360-13 | PDS360DITR-ND | PDS360-13 | PDS360-13 | 99AC4190 | PDS360-13 | PDS360-13 |
| Product Name | Diodes, Rectifiers - Single - PDS360-13 | Schottky 60V 3A Diode and Rectifier | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 3A, 60V, Powerdi 5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | ||||||
| Package | PowerDI 5 | Tape & Reel (TR) | PowerDI™ 5 | POWERDI-5 | PowerDI 5 | |||
| VF | 0.6200 volts | 0.6200 volts | 0.6200 volts | 0.7600 volts | 0.6200 volts | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |