Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount PowerDI™ 5
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount PowerDI™ 5
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount PowerDI™ 5
DIODE ARR SCHOTT 40V 6A POWERDI5 Product overview: PDS1240CTL-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-PDS1240CTL-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 026634-PDS1240CTL-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 520mV @ 6A
Current - Reverse Leakage @ Vr: 350μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 40V 6A POWERDI5
Schottky Diodes & Rectifiers Schottky Rectifier
DIODE ARRAY SCHOTTKY 40V POWERDI
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | PDS1240CTL-13DITR-ND | 286-PDS1240CTL-13 | 026634-PDS1240CTL-13 | PDS1240CTL-13 | PDS1240CTL-13 | PDS1240CTL-13 |
| Product Name | Diode Arrays | 40V 6A Diode and Rectifier | Diodes, Rectifiers - Arrays - PDS1240CTL-13 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||
| Package | PowerDI™ 5 | Tape & Reel (TR) | PowerDI 5 | POWERDI5 | PowerDI™ 5 | |
| RoHS Compliant | RoHS | |||||
| Diode Type | Schottky; Schottky | Schottky |