For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 888454-P6SMBJ550A
Series: P6SMBJ
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: P6SMBJ550ALFCT, P6SMBJ550ALFTR, P6SMBJ550A-ND, P6SMBJ550ALFDKR
TVS Diode, 600W, 495V VRWM, Unidirectional, SMBJ, DO-214AA Product overview: P6SMBJ550A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 495V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 495V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ550A can be used for catalog matching and distributor lookup.
TVS DIODE 495VWM 760VC DO214AA
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ550A | P6SMBJ550ALFTR-ND | 888454-P6SMBJ550A | 144-P6SMBJ550A | P6SMBJ550A |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ550A | TVS Diodes | TVS - TVS - Diodes - P6SMBJ550A | 600W 495V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VR | 495 volts | ||||
| VBR | 522 to 578 volts | 522 volts | 522 volts | ||
| PD | 600000 milliwatts | ||||
| Configuration | Single | Single |