Manufacturer: Diodes Incorporated
Win Source Part Number: 026632-PDS1040CTL-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 500mV @ 5A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 40V 5A POWERDI5 Product overview: PDS1040CTL-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-PDS1040CTL-13 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount PowerDI™ 5
Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount PowerDI™ 5
Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount PowerDI™ 5
DIODE ARR SCHOTT 40V 5A POWERDI5
Schottky Diodes & Rectifiers 10A 40V LFF
DIODE ARRAY SCHOTTKY 40V POWERDI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | 026632-PDS1040CTL-13 | 286-PDS1040CTL-13 | PDS1040CTLDITR-ND | PDS1040CTL-13 | PDS1040CTL-13 | PDS1040CTL-13 |
| Product Name | Diodes, Rectifiers - Arrays - PDS1040CTL-13 | 40V 5A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| VR | 40 volts | 40 volts | ||||
| IR | 0.2000 mA | 0.2000 mA |