For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
12.71V Clamp 50.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ8.2 | P6SMBJ8.2-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ8.2 | TVS Diodes |
| RoHS Compliant | RoHS | |
| VBR | 7.38 to 9.02 volts | 7.38 volts |
| PD | 600000 milliwatts | |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB |